Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Transceiver
Protocol USB
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 250 mV
Data Rate 12Mbps
Voltage - Supply 4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Standard Package 65 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 630563-MAX3451EEUD
Ultra Librarian 3D Model Ultra Librarian MAX3451EEUD CAD Model

Description

Maxim Integrated MAX3451EEUD USB Transceiver

The Maxim Integrated MAX3451EEUD is a state-of-the-art USB transceiver chip designed to provide a flexible and robust interface solution for USB 2.0 communication. This compact and efficient integrated circuit is ideal for a wide range of applications that require USB connectivity, including portable devices, docking stations, and industrial controls.

Key Features:

  • USB 2.0 Compatibility: The MAX3451EEUD supports full-speed (12Mbps) and low-speed (1.5Mbps) operation, making it versatile for various USB applications.
  • Integrated Protection: Built with electrostatic discharge (ESD) protection, the device safeguards against common electrical transients, ensuring reliability and longevity.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low supply current, making it suitable for battery-powered devices.
  • Automatic Speed Detection: The transceiver automatically detects the speed of the USB device it is interfacing with, streamlining the communication process.
  • Enhanced Signal Integrity: The MAX3451EEUD features impedance-matched data lines and built-in termination resistors, which contribute to improved signal quality over USB connections.

Technical Specifications:

  • Supply Voltage Range: 3.0V to 3.6V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 14-TSSOP
  • RoHS Compliant

Applications:

  • Portable Electronic Devices
  • USB Peripheral Devices
  • USB Docking Stations
  • Industrial Control Systems
  • Data Acquisition Systems

The MAX3451EEUD from Maxim Integrated is a robust and versatile USB transceiver that meets the demands of modern USB connectivity requirements. With its integrated features and technical specifications, it is engineered to provide a reliable and efficient communication interface for a multitude of USB-enabled devices. Whether you're developing consumer electronics or industrial equipment, the MAX3451EEUD offers the performance and protection necessary for seamless USB communication.

You May Also Be Interested in

Texas Instruments
IC LINE DVR/RCVR 1CH 16-SSOP
Lowest to €2.3088
ECAD model for SN65C3221EDBR
Maxim Integrated
RS-232 TRANSCEIVERS
Need more? Email Us
ECAD model for MAX3314ESA
NXP / Nexperia
CAN Interface IC Hi Spd CAN Transcvr 4.5V-5.5V 250ns
Lowest to €0.7448
ECAD model for TJA1051T/3,118
Texas Instruments
IC DVR/RCVR RS232 ESD 28SSOP
Lowest to €3.7574
ECAD model for TRS3237ECDBR
Analog Devices Inc.
IC TXRX RS-232 4:3 5V LP 24DIP
Lowest to €7.8306
ECAD model for ADM236LJN
Harris Corporation
RS-232 TRANSMITTER/RECIEVER
Lowest to €5.4754
ECAD model for HIN207CP
Analog Devices Inc.
IC TXRX RS-232 4:3 5V LP 24DIP
Lowest to €9.4285
ECAD model for ADM236LAN
Analog Devices Inc.
IC TX/RX SINGLE RS-485 5V 8SOIC
Lowest to €1.0217
ECAD model for ADM485JR
Analog Devices Inc.
IC TXRX RS485 LOSLEW/EN 16-TSSOP
Lowest to €9.5446
ECAD model for ADM489ARU

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention