EN
  • EN
  • DE

DS8820AJ

Part No DS8820AJ
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 254236-DS8820AJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS8820AJ CAD Model

Description

Overview of DS8820AJ

The DS8820AJ is a versatile digital component known for its robust performance in a variety of electronic projects. It provides efficient data handling and signal processing, making it an essential element in both industrial and consumer electronics.

  • Applications:
    • Consumer Electronics
    • Wireless Communication
    • Audio Processing
  • Features and Benefits:
    • Reliable Performance: Ensures consistent operation and data integrity.
    • Wide Compatibility: Suitable for integration with various digital systems.
    • Energy-Saving Features: Optimizes power usage for enhanced device efficiency.
    • Scalable Design: Easily adaptable to larger systems without significant redesign.

This product is suitable for developers focusing on energy-efficient, scalable solutions in their electronics.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Need more? Email Us
Shindengen
Lowest to $8.3160
Shindengen
700V 0.8A / Diode Switching 700V 0.8A 2-Pin Case 1F T/R
Lowest to $2.4359
Toshiba Semiconductor and Storage
Need more? Email Us
NEC
Need more? Email Us
Diodes Incorporated
Lowest to $0.1143
Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess