Product Overview: DS36C280MX/NOPB
The DS36C280MX/NOPB is a highly integrated transceiver device from Texas Instruments, designed for robust communication in harsh industrial environments. This product is part of the industry-standard M-LVDS (Multipoint Low-Voltage Differential Signaling) line of transceivers that are known for their reliability and performance in multi-point data transmission systems.
Key Features
- Compliance with TIA/EIA-899 Standard: The DS36C280MX/NOPB adheres to the M-LVDS standard, ensuring compatibility with other compliant devices in your network.
- Operational Range: It operates over a wide temperature range of -40°C to +85°C, making it suitable for various industrial applications.
- High-Speed Performance: With a data signaling rate of up to 100 Mbps, this transceiver can handle high-speed data transmission with ease.
- Low-Voltage Operation: The device supports a supply voltage range of 3.3V, minimizing power consumption without sacrificing performance.
- Robustness: Differential signaling provides excellent noise immunity, crucial for maintaining data integrity in electrically noisy environments.
- Fail-Safe Feature: The DS36C280MX/NOPB includes a fail-safe feature that ensures a known state on the receiver output when the inputs are open or shorted, enhancing system safety.
Applications
With its robust design and high-speed capabilities, the DS36C280MX/NOPB is ideal for a variety of applications, including:
- Industrial control and automation systems
- Automotive networks
- Telecommunication infrastructure
- Networking equipment and data centers
- Security systems
Quality and Reliability
The DS36C280MX/NOPB is provided in a compact 8-pin SOIC package, which is RoHS compliant and lead-free, reflecting Texas Instruments' commitment to environmental sustainability. TI's rigorous testing and quality control measures ensure that this transceiver meets the highest standards of reliability and performance, backed by the company's reputation in the semiconductor industry.
Whether you're developing a new industrial communication system or upgrading an existing network, the DS36C280MX/NOPB from Texas Instruments offers a blend of performance, reliability, and efficiency that engineers and designers can trust.