Product Overview: DS36C279MX from Texas Instruments
The DS36C279MX is a versatile and robust transceiver device from Texas Instruments, designed to facilitate reliable communication in industrial and network applications. This product is part of the RS-485/RS-422 family of differential line drivers and receivers, which are well-known for their ability to transmit data over long distances and in electrically noisy environments.
Key Features
- Bus-Pin ESD Protection: The DS36C279MX boasts an impressive Electrostatic Discharge (ESD) protection level of ±15kV Human Body Model (HBM) on the bus pins, ensuring the device's resilience against static electricity and enhancing its durability in harsh conditions.
- Wide Operating Temperature Range: This transceiver can operate effectively within a broad temperature range from -40°C to +85°C, making it suitable for various industrial applications where temperature extremes are a concern.
- High Data Rates: The device supports data rates up to 20 Mbps, enabling fast and efficient data communication for time-sensitive applications.
- Low Power Consumption: With its low-power shutdown mode, the DS36C279MX helps in reducing power consumption when the device is not actively transmitting or receiving, contributing to energy-efficient system designs.
Applications
The DS36C279MX is ideal for a range of applications, including but not limited to:
- Industrial control systems
- Building automation
- Network equipment
- Data communication systems
Technical Specifications
Some of the technical specifications that stand out for the DS36C279MX include:
- Supply voltage range: 4.5V to 5.5V
- Driver output current: ±60 mA
- Receiver input sensitivity: ±200 mV
- Package: 8-pin SOIC
Quality and Reliability
Texas Instruments is committed to delivering high-quality products, and the DS36C279MX is no exception. It is manufactured under stringent conditions, ensuring that each unit meets the company's quality and reliability standards. This commitment extends to providing comprehensive technical support and documentation, making integration into your designs as seamless as possible.
Whether you are designing a complex industrial control system or a simple data communication link, the DS36C279MX transceiver from Texas Instruments provides the performance, reliability, and flexibility needed to meet your application requirements.