EN
  • EN
  • DE

DS3696N/NOPB

Part No DS3696N/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8MDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 1/1 Transceiver Half RS422, RS485 8-MDIP
Manufacturer Texas Instruments
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-MDIP
Family Name DS3696
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number *DS3696N, *DS3696N/NOPB, DS3696, DS3696N, DS3696N-ND, DS3696N-NDR
Quantity per package 40
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869577-DS3696N/NOPB
Ultra Librarian 3D Model Ultra Librarian DS3696N/NOPB CAD Model

Description

Product Overview: DS3696N/NOPB

The DS3696N/NOPB is a versatile, high-speed, tri-state differential bus transceiver designed by Texas Instruments to provide bidirectional communication in balanced transmission lines. It is part of their interface product line, specifically tailored for multipoint bus transmission applications.

Key Features

  • Interface Type: RS-422, RS-485
  • Number of Drivers/Receivers: 3/3
  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature Range: 0°C to 70°C
  • Mounting Type: Through Hole
  • Package: 16-DIP (0.300", 7.62mm)
  • RoHS: Compliant

Performance and Durability

The DS3696N/NOPB is engineered to operate with a single 5V power supply and is characterized for operation from 0°C to 70°C. It is designed to meet the requirements of both RS-422 and RS-485 standards, providing robust communication in harsh industrial environments. Its tri-state differential line driver and differential input line receivers allow the device to interface with the bus line via a minimal number of external components.

Applications

This product is suitable for a wide range of applications, including but not limited to:

  • Telecommunications
  • Industrial Control Systems
  • Networking
  • Data Acquisition Systems

Environmental Compliance

The DS3696N/NOPB is compliant with RoHS standards, ensuring that it meets the European Union's directives on the restriction of hazardous substances. This makes it an environmentally friendly choice for companies looking to minimize their ecological footprint while maintaining high standards of performance and reliability.

Quality and Reliability

As with all Texas Instruments products, the DS3696N/NOPB is manufactured to the highest quality standards, ensuring reliable performance in a variety of settings and applications. Its robust design and adherence to industry standards make it a trusted component for critical communication systems.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess