EN
  • EN
  • DE

DS3658N

Part No DS3658N
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER BIPOLAR 1:1 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Switch Type General Purpose
Number of Outputs 4
Output Configuration Low Side
Output Type Bipolar
Voltage - Load 4.75V ~ 5.25V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 600mA
Input Type Non-Inverting
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Supplier Device Package 16-PDIP
Package / Case 16-DIP (0.300", 7.62mm)
Base Product Number DS3658
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586652-DS3658N
Ultra Librarian 3D Model Ultra Librarian DS3658N CAD Model

Description

The DS3658N, crafted by the renowned Texas Instruments, is a robust, high-performance octal peripheral driver designed to cater to a wide array of applications. This versatile component is engineered to interface between low-level logic and high-current loads, making it an ideal choice for driving a variety of peripheral devices such as relays, solenoids, and printers.

Key Features

  • High-Voltage Outputs: The DS3658N is capable of delivering output voltages up to 30V, providing the necessary power to drive a range of high-voltage peripherals.
  • High-Current Drive: Each of the eight drivers can source up to 500mA of continuous current, ensuring reliable operation of connected devices.
  • Integrated Clamp Diodes: To protect against inductive voltage spikes, the DS3658N includes internal clamp diodes, which are essential when driving inductive loads.
  • Flexible Logic Inputs: The device's logic inputs are compatible with standard TTL and CMOS levels, making it easy to interface with a variety of control circuits.
  • Thermal Shutdown Protection: With built-in thermal shutdown, the DS3658N prevents overheating, enhancing the longevity and reliability of the device.

Applications

The DS3658N's robust design and high-current driving capabilities make it suitable for a diverse set of applications. It is commonly used in industrial controls, where reliable operation of heavy-duty peripherals is essential. Additionally, it can be found in automation systems, data acquisition systems, and any hardware requiring the control of high-power loads.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DS3658N is no exception. Manufactured with precision, it meets the stringent requirements that engineers and designers expect from Texas Instruments products. Whether you're developing a new system or upgrading an existing one, the DS3658N provides the performance and durability needed for demanding applications.

You May Also Be Interested in

ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4161 $57.6644
9+ $11.8286 $106.4574
14+ $11.4590 $160.4260
19+ $11.0894 $210.6986
24+ $10.7197 $257.2728
32+ $9.6108 $307.5456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess