EN
  • EN
  • DE

DS25CP152QSQ/NOPB

Part No DS25CP152QSQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC CROSSPOINT SW 1 X 2:2 16WQFN / Crosspoint Switch 1 x 2:2 16-WQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (4x4)
Base Product Number DS25CP152
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names DS25CP152QSQNOPB,DS25CP152QSQTR,*DS25CP152QSQ/NOPB,DS25CP152QSQDKR-ND,DS25CP152QSQ/NOPBDKR,DS25CP152QSQ/NOPBCT,2156-DS25CP152QSQ/NOPB-TI,DS25CP152QSQCT,NATNSCDS25CP152QSQ/NOPB,-DS25CP152QSQ/NOPBCT-ND,DS25CP152QSQDKR,DS25CP152QSQCT-ND,DS25CP152QSQ/NOPBTR,-DS25CP152QSQ-NDR,DS25CP152QSQTR-ND
Standard Package 1,000
Win Source Part Number 1014811-DS25CP152QSQ/NOPB
Ultra Librarian 3D Model Ultra Librarian DS25CP152QSQ/NOPB CAD Model

Description

Product Overview: DS25CP152QSQ/NOPB

The DS25CP152QSQ/NOPB is a high-performance, dual-channel 3.125 Gbps LVDS repeater designed by Texas Instruments to extend the reach of high-speed data transmission in a variety of applications. This device is part of Texas Instruments' interface family, which includes a range of products aimed at improving and securing data communication in complex systems.

Key Features

  • High-Speed Data Transmission: The DS25CP152QSQ/NOPB supports data rates up to 3.125 Gbps, making it suitable for high-speed data applications such as gigabit Ethernet, Fibre Channel, and serial digital interface (SDI).
  • Dual-Channel Operation: This repeater has two channels, allowing for simultaneous bidirectional data transmission, which is essential for high-throughput systems.
  • Low Power Consumption: It is designed to be energy-efficient, which not only reduces operational costs but also helps in designing greener and more sustainable products.
  • Signal Conditioning: The device includes equalization and de-emphasis features to improve signal integrity over long cables and printed circuit board (PCB) traces, reducing bit error rates.
  • Hot Plug Protection: Integrated hot plug protection prevents device damage during live insertion and removal, enhancing durability and reliability.
  • Industrial Temperature Range: The DS25CP152QSQ/NOPB operates over an industrial temperature range, making it suitable for harsh environments.

Applications

  • Data Communication Networks
  • Telecommunications Equipment
  • Video Broadcasting Systems
  • High-Speed Data Acquisition Systems
  • Computer Servers and Storage Systems

The DS25CP152QSQ/NOPB comes in a compact 16-lead WQFN package and is characterized for operation from –40°C to 85°C. Its small form factor and high level of integration make it an excellent choice for space-constrained applications. Furthermore, the NOPB designation indicates that this product is lead-free and RoHS compliant, aligning with environmental regulations and requirements for hazardous substance management.

With its robust feature set, the DS25CP152QSQ/NOPB by Texas Instruments is an ideal solution for extending the life of data transmission systems and enhancing performance in a wide range of high-speed communication applications.

You May Also Be Interested in

Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.8750 $53.6250
7+ $14.6666 $102.6662
11+ $14.2083 $156.2913
15+ $13.7500 $206.2500
19+ $13.2916 $252.5404
26+ $11.9166 $309.8316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess