EN
  • EN
  • DE

DS16EV5110ASQ/NOPB

Part No DS16EV5110ASQ/NOPB
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description Video Equalizer 48-Pin WQFN EP T/R / Video Equalizer (3D+C) for DVI, HDMI Source/Repeater/Sink Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1168910-DS16EV5110ASQ/NOPB
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DS16EV5110A
Introduction Date July 17, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DS16EV5110ASQ/NOPB CAD Model

Description

The DS16EV5110ASQ/NOPB from Texas Instruments is a specialized integrated circuit designed to enhance video signal quality over extended lengths of cable. This video equalizer is engineered to optimize the transmission of high-definition multimedia signals, making it an ideal solution for applications such as video broadcasting, surveillance systems, and high-definition video conferencing.

Key Features

  • Extended Reach: The device is capable of equalizing video signals to compensate for the attenuation that occurs over long cable runs, supporting cable lengths of up to 100 meters for 1080p resolution.
  • High-Definition Support: It is designed to handle high-definition video signals, including 1080p, 1080i, and 720p, ensuring crystal-clear image quality.
  • Adaptive Equalization: With its adaptive equalization feature, the DS16EV5110ASQ/NOPB automatically adjusts to the optimal settings for different cable types and lengths, providing a plug-and-play experience.
  • Low Power Consumption: The device is designed for energy efficiency, which is crucial for minimizing heat generation and power usage in high-density video applications.
  • Input Signal Detection: It includes an input signal detection feature, which allows for easy monitoring and troubleshooting of video signal integrity.

Applications

  • High-Definition Video Receivers
  • Digital Signage Systems
  • Video Surveillance Equipment
  • Professional A/V Systems
  • Video Extenders and Repeaters

The DS16EV5110ASQ/NOPB is housed in a compact 16-pin WQFN package, making it suitable for space-constrained applications. Its lead-free and RoHS-compliant design reflects Texas Instruments' commitment to environmental sustainability. The device is also characterized for operation from –40°C to +85°C, ensuring reliable performance across a wide range of temperatures.

Overall, the DS16EV5110ASQ/NOPB is a robust and versatile solution for enhancing video signal quality in a variety of high-definition applications. Its combination of extended reach, high-definition support, and adaptive equalization makes it a valuable component in any video signal chain requiring long-distance transmission without compromising on image quality.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1094 $56.8752
18+ $5.8334 $105.0012
27+ $5.6511 $152.5797
37+ $5.4688 $202.3456
48+ $5.2865 $253.7520
64+ $4.7396 $303.3344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess