EN
  • EN
  • DE

DS14C89AMX

Part No DS14C89AMX
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LINE RCVR QUAD CMOS 14-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Type Receiver
Protocol RS232
Number of Drivers/Receivers 0/4
Receiver Hysteresis 1V
Supply Voltage (V) 5V, 12V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number DS14C89
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 718242-DS14C89AMX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS14C89AMX CAD Model

Description

Product Overview: DS14C89AMX Receiver from Texas Instruments

The DS14C89AMX is a high-performance CMOS receiver designed by Texas Instruments to fulfill the needs of digital communication systems that require balanced and unbalanced signal conversion. This device is a part of the 14C89x series, which is well-known for its reliability and functionality in interfacing applications, particularly in the conversion of balanced line-level signals into a single-ended signal.

This receiver is specifically crafted to be compatible with the industry-standard DS14C88 transmitter and is a perfect choice for implementing the receiving end of a digital communication channel. The robust design of the DS14C89AMX ensures that it can receive signals with high common-mode noise levels, which is a common challenge in industrial environments.

Key Features

  • High-Speed Operation: The DS14C89AMX is capable of operating at high speeds, making it suitable for high-speed data transmission and ensuring minimal signal delay.
  • Low Power Consumption: The device is designed to consume low power, which makes it an ideal choice for power-sensitive applications.
  • Wide Operating Voltage Range: It operates over a wide voltage range, providing flexibility in various system designs and ensuring compatibility with a broad range of other components.
  • High Input Impedance: The high input impedance minimizes the loading effect on the data transmission line, preserving signal integrity.
  • Tri-State Outputs: The receiver features tri-state output capability, allowing for the connection of multiple receivers to a single data line.

Applications

The DS14C89AMX is versatile and can be used in a multitude of applications, including:

  • Data transmission systems
  • Signal conversion for digital communication channels
  • Interfacing with peripheral devices
  • Networking equipment and telecommunications

With its robust design and advanced features, the DS14C89AMX receiver from Texas Instruments stands out as an essential component for system designers looking for reliable and efficient data communication solutions. Whether for industrial or commercial applications, this receiver ensures that digital signals are accurately and effectively converted, contributing to the overall performance and reliability of the communication system.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5031 $50.0620
49+ $2.0538 $100.6362
76+ $1.9896 $151.2096
104+ $1.9255 $200.2520
135+ $1.8613 $251.2755
180+ $1.6687 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess