The DS14C88M/NOPB is a high-performance, quad CMOS line driver designed and manufactured by Texas Instruments. This integrated circuit is engineered to meet the stringent requirements of EIA-232-E and V.28 standards, making it an ideal choice for a variety of communication applications. The DS14C88M/NOPB is commonly used in serial data transmission systems where long-distance and high-speed data transmission is necessary.
Key Features
- Interface Type: RS-232
- Number of Drivers: 4
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- Mounting Type: Surface Mount
- Package / Case: SOIC-14
- Lead-Free Status: Compliant with RoHS directive
Performance and Durability
The DS14C88M/NOPB boasts a robust design that ensures reliable performance in challenging environments. Its wide operating temperature range allows it to function effectively in industrial settings. The device's low-power consumption and power-off source impedance ensure efficient operation, while its enhanced electrostatic discharge (ESD) protection features safeguard the device against unexpected voltage spikes.
Applications
This line driver is versatile and can be used in various applications, including:
- Telecommunications equipment
- Serial data communication in computing devices
- Point-of-sale (POS) terminals
- Network equipment and modems
- Industrial control systems
Environmental Compliance
The DS14C88M/NOPB is designed with environmental responsibility in mind. It complies with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment. This makes the DS14C88M/NOPB not only a high-performance choice but also an environmentally conscious one.
Conclusion
The Texas Instruments DS14C88M/NOPB is a reliable and efficient solution for high-speed data transmission needs. Its compliance with industry standards, robust feature set, and commitment to environmental sustainability make it a top choice for designers and engineers looking to incorporate a dependable line driver into their systems.