EN
  • EN
  • DE

DS10CP152

Part No DS10CP152
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 1.5 Gbps 2X2 LVDS Crosspoint Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1168678-DS10CP152
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS10CP152 CAD Model

Description

Introducing the Texas Instruments DS10CP152: A High-Performance LVDS Crosspoint Switch

The DS10CP152 is a state-of-the-art signal conditioning device from Texas Instruments, designed to address the needs of high-speed data transmission and signal integrity. This robust LVDS (Low-Voltage Differential Signaling) crosspoint switch is perfect for applications that require high-throughput and minimal signal degradation across a variety of communication systems.

The DS10CP152 offers a 2x2 crosspoint switch matrix that enables users to route two differential inputs to two differential outputs, providing the flexibility needed in complex signal routing tasks. With support for high-speed signaling rates up to 3.125 Gbps, this device is an excellent choice for applications such as backplane switching, clock/data distribution, and redundant path applications.

One of the key features of the DS10CP152 is its low jitter performance, which ensures a clean, stable signal transmission, critical for maintaining data integrity in sensitive applications. The device also boasts a low bit-to-bit skew, which is essential for maintaining the timing accuracy of high-speed signals.

Designed with ease of use in mind, the DS10CP152 requires minimal external components, which simplifies the design and reduces the overall system cost. The device operates over a wide temperature range, making it suitable for deployment in harsh environments.

Additional features of the DS10CP152 include:

  • Hot plug protection, which prevents damage to the device when connections are made or removed while the system is powered on.
  • Power-down high impedance on LVDS outputs, which minimizes power consumption when the device is not in active use.
  • Flow-through pinout, which simplifies the PCB layout and reduces signal distortion caused by trace crossings.

With its robust performance and versatility, the DS10CP152 from Texas Instruments is an ideal solution for designers looking to improve signal integrity in their high-speed communication systems. Whether used in data centers, networking equipment, or industrial control systems, the DS10CP152 delivers the reliability and performance expected from a leading-edge Texas Instruments product.

You May Also Be Interested in

Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7963 $52.7778
14+ $7.2175 $101.0450
22+ $6.9920 $153.8240
30+ $6.7664 $202.9920
39+ $6.5409 $255.0951
52+ $5.8642 $304.9384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess