EN
  • EN
  • DE

DS100RT410SQ/NOPB

Part No DS100RT410SQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 48WQFN / Low-Power 10-GbE Quad Channel Retimer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Applications Ethernet
Interface SMBus
Supply Voltage (V) 2.375V ~ 2.625V
Manufacturer Package 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Mounting Style SMD
Part Number Series DS100RT410
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808792-DS100RT410SQ/NOPB
Ultra Librarian 3D Model Ultra Librarian DS100RT410SQ/NOPB CAD Model

Description

Introducing the DS100RT410SQ/NOPB from Texas Instruments

The DS100RT410SQ/NOPB is a state-of-the-art signal conditioning integrated circuit (IC) designed to meet the rigorous demands of high-speed data communication and signal integrity. Manufactured by the renowned Texas Instruments, this IC is a testament to their commitment to providing cutting-edge technology for various applications, including computing, networking, and telecommunications.

Key Features and Benefits

  • High-Speed Performance: The DS100RT410SQ/NOPB supports multi-gigabit data rates, making it suitable for applications requiring high-speed data transfer, such as high-definition video transmission, high-speed data acquisition, and advanced computing systems.
  • Signal Conditioning: With its advanced signal conditioning capabilities, this IC enhances signal integrity by compensating for losses in transmission mediums. It ensures that the integrity of the data is maintained even over long cables or through connectors that introduce insertion loss.
  • Low Power Consumption: Energy efficiency is a key design aspect of this product. It operates with low power consumption, which is crucial for reducing thermal footprint and improving system reliability.
  • Versatility: The DS100RT410SQ/NOPB is designed to be flexible and can be used with various types of data protocols and interfaces, making it a versatile solution for many design challenges.
  • Robust Design: Texas Instruments has engineered this IC to withstand harsh environments, ensuring reliable performance under a wide range of temperatures and operating conditions.

Applications

Due to its robust design and high-speed capabilities, the DS100RT410SQ/NOPB is ideal for a variety of applications, including:

  • Data centers and server farms
  • High-speed networking equipment
  • Professional broadcasting and video equipment
  • High-performance computing and storage systems
  • Industrial control and automation

The DS100RT410SQ/NOPB is not just a component; it is a solution that addresses the challenges of modern high-speed data transmission. With its advanced features and reliable performance, this product from Texas Instruments is an essential building block for any system that demands high-quality signal conditioning and data integrity.

For designers and engineers looking for a high-performance signal conditioning solution, the DS100RT410SQ/NOPB offers an exceptional balance of speed, power efficiency, and reliability, making it an excellent choice for your next project.

You May Also Be Interested in

Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.2775 $52.5550
5+ $21.5610 $107.8050
8+ $20.8872 $167.0976
10+ $20.2134 $202.1340
13+ $19.5397 $254.0161
18+ $17.5183 $315.3294
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,081 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess