EN
  • EN
  • DE

DRV8881EPWPR

Part No DRV8881EPWPR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRVR BIPLR 6.5-45V 28SSOP  /  Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tape & Reel
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Parallel
Technology Power MOSFET
Applications General Purpose
Current - Output 1.4A
Voltage - Supply 6.5V ~ 45V
Voltage - Load 6.5V ~ 45V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 28-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-HTSSOP
Base Product Number DRV8881
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-42434-6,296-42434-1,296-42434-2,-296-42434-1-ND
Standard Package 2,000
Win Source Part Number 968543-DRV8881EPWPR
Ultra Librarian 3D Model Ultra Librarian DRV8881EPWPR CAD Model

Description

Introducing the DRV8881EPWPR Motor Driver by Texas Instruments

Take your motor-driven applications to the next level with the DRV8881EPWPR, a cutting-edge motor driver from Texas Instruments, designed to efficiently and precisely control a single brushed DC motor. This high-performance motor driver is housed in a compact HTSSOP package and is ideal for a wide range of industrial and consumer applications.

Key Features

  • Phantom Power Capability: The DRV8881EPWPR boasts a phantom power feature that allows the device to maintain its power state even when the main power supply is off, ensuring seamless operation across power cycles.
  • Advanced Current Regulation: With its integrated current sense and regulation, this motor driver eliminates the need for external sense resistors, providing a streamlined solution that saves space and reduces system complexity.
  • Protection Features: This device is designed with robust protection features, including overcurrent, thermal shutdown, and undervoltage lockout, ensuring reliable performance and longevity of your motor-driven system.
  • Flexible Control: The DRV8881EPWPR offers a versatile control interface that includes both PHASE and ENABLE inputs, allowing for simple and efficient direction and speed control of the motor.
  • High Output Drive Capability: Capable of delivering up to 3.5A of continuous output current, this motor driver can power a wide range of motors, making it suitable for numerous applications.

Applications

The DRV8881EPWPR is not just limited to one industry; its versatility allows it to be used in diverse applications such as:

  • Robotics and automated machinery
  • Printers and office automation equipment
  • Home appliances and power tools
  • Automotive and building automation systems

With Texas Instruments' reputation for quality and innovation, the DRV8881EPWPR motor driver stands out as a reliable and efficient solution for controlling brushed DC motors. Whether you're designing a new system or upgrading an existing one, the DRV8881EPWPR provides the performance and features necessary to drive your motors with precision and ease.

For detailed technical specifications and application guidance, refer to the official datasheet and design resources provided by Texas Instruments.

You May Also Be Interested in

Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8182 $52.9092
14+ $7.2354 $101.2956
22+ $7.0093 $154.2046
30+ $6.7832 $203.4960
39+ $6.5571 $255.7269
52+ $5.8788 $305.6976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,830 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess