Introducing the DRV8818 Stepper Motor Driver from Texas Instruments
The DRV8818 is a highly integrated stepper motor driver designed by Texas Instruments, tailored to drive bipolar stepper motors in various applications. This compact and efficient module is an ideal solution for those seeking precise motor control in their designs, such as in office automation machines, robotics, and 3D printers.
Key Features of the DRV8818
- Integrated Dual H-Bridge: The DRV8818 incorporates two H-bridges capable of driving a bipolar stepper motor or two brushed DC motors, providing up to 2.5A of output current per bridge (with proper heat sinking).
- Microstepping Support: With built-in indexer logic, the DRV8818 supports up to 1/8 microstepping, allowing for finer control of the stepper motor and smoother motion profiles.
- Advanced Current Control: The device features an adjustable current control that lets you set the maximum current output, reducing power consumption and heat generation.
- Low RDS(on) MOSFETs: High-efficiency MOSFETs with low RDS(on) minimize power dissipation and improve thermal performance.
- Protection Features: The DRV8818 is equipped with under-voltage lockout (UVLO), overcurrent protection (OCP), and thermal shutdown (TSD) features, ensuring safe and reliable operation under various conditions.
Easy to Use and Integrate
The DRV8818 is designed for easy implementation into your project. It comes in a HTSSOP package with PowerPAD™ for enhanced thermal performance. It operates on a single power supply with an operating voltage range of 8.2V to 45V, making it versatile for different power environments. Additionally, its simple step and direction control interface allows for straightforward connection to a microcontroller or other control hardware.
Support and Resources
Texas Instruments provides comprehensive technical documentation for the DRV8818, including datasheets, application notes, and design guides. Moreover, TI's E2E support forums are available for any questions or assistance with design-in processes. With these resources, developers can swiftly integrate the DRV8818 into their applications and bring precision motor control to their projects.