EN
  • EN
  • DE
  • IT

DRV8428RTER

Part No DRV8428RTER
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description 35V, 1A BIPOLAR STEPPER MOTOR DR  /  Bipolar Motor Driver Power MOSFET Step/Direction 16-WQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tape & Reel
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushless DC (BLDC), Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Step/Direction
Technology Power MOSFET
Step Resolution >256 Microsteps
Applications General Purpose
Current - Output 1A
Voltage - Supply 4.2V ~ 33V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (3x3)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DRV8428RTERDKR,296-DRV8428RTERTR,296-DRV8428RTERCT
Standard Package 3,000
Win Source Part Number 1129855-DRV8428RTER
Ultra Librarian 3D Model Ultra Librarian DRV8428RTER CAD Model

Description

Introducing the DRV8428RTER Motor Driver from Texas Instruments

The DRV8428RTER is a cutting-edge motor driver designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This innovative component is engineered to deliver high performance and reliability for a wide range of motor control applications. Its compact design and rich feature set make it an ideal choice for driving brushed DC motors, stepper motors, and other similar actuators.

Key Features and Benefits

  • Advanced Control: The DRV8428RTER supports a variety of control interfaces, including PWM, PHASE/ENABLE, and serial interface options, providing designers with flexibility to select the most suitable control method for their application.
  • Integrated Protection: This motor driver comes with a suite of protection features such as overcurrent, short-circuit, undervoltage, and overtemperature protection, ensuring robust operation and longevity of the device.
  • High Output Drive Capability: With the ability to deliver up to 1.5A of continuous output current and 2A peak, the DRV8428RTER can power a wide range of motors, from small fans to larger precision drives.
  • Efficient Operation: The device is designed for efficiency, with a low RDS(on) that minimizes power losses and enhances thermal performance, making it suitable for battery-powered applications.
  • Small Form Factor: Housed in a compact WQFN package, the DRV8428RTER saves valuable board space, which is crucial for portable and space-constrained applications.

Applications

The versatility of the DRV8428RTER motor driver makes it an excellent choice for a broad spectrum of applications, including:

  • Office automation machines
  • Consumer electronics
  • Battery-powered toys and gadgets
  • Health and wellness devices
  • Portable medical equipment

With its robust construction and advanced features, the DRV8428RTER from Texas Instruments stands out as a superior motor control solution that can meet the demanding requirements of modern electronic devices. Whether you are designing a sophisticated industrial machine or a compact consumer product, this motor driver is engineered to provide precise control and efficient operation, making it an indispensable component in your design toolbox.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
NXP / Nexperia
IC BRIDGE DRIVER PAR 54SOIC
Lowest to $8.7314
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3429 $51.5438
53+ $1.9224 $101.8872
81+ $1.8623 $150.8463
111+ $1.8023 $200.0553
144+ $1.7422 $250.8768
193+ $1.5620 $301.4660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,250 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess