EN
  • EN
  • DE

DRV8251ADDAR

Part No DRV8251ADDAR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description 48-V, 3.5-A H BRIDGE MOTOR DRIVE / Bipolar Motor Driver NMOS PWM 8-SO PowerPad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tape & Reel
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface PWM
Technology NMOS
Applications Printer
Current - Output 4.1A
Voltage - Supply 4.5V ~ 48V
Voltage - Load 4.5V ~ 48V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO PowerPad
Base Product Number DRV8251
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340437-DRV8251ADDAR
Ultra Librarian 3D Model Ultra Librarian DRV8251ADDAR CAD Model

Description

Product Overview: DRV8251ADDAR

The DRV8251ADDAR is a high-performance, integrated motor driver from Texas Instruments, designed to efficiently drive Brushless DC (BLDC) motors, Stepper motors, and other similar applications. This versatile driver is housed in a 32-HTSSOP (19.20mm width) package, making it suitable for space-constrained applications while offering robust features that enhance motor control and operational reliability.

Key Features

  • Flexible Voltage Range: The device operates across a wide supply voltage range, accommodating various motor specifications and ensuring compatibility with a broad spectrum of industrial and consumer applications.
  • Advanced Current Regulation: The DRV8251ADDAR offers precise current regulation, which is critical for achieving smooth and efficient motor operation. This feature helps to reduce power consumption and heat generation.
  • Integrated Protection Features: It includes multiple protection mechanisms such as overcurrent, thermal shutdown, and under-voltage lockout (UVLO), which safeguard the motor driver and the motor from potential damage due to abnormal operating conditions.
  • High Output Drive Capability: With its robust output drive capability, this motor driver can handle high-current motor applications, delivering consistent performance even under demanding conditions.
  • Configurable Control: The DRV8251ADDAR provides flexible control interfaces that can be configured to match specific system requirements, allowing for a customized and optimized motor control solution.

Applications

The DRV8251ADDAR is a versatile component that can be used in a wide range of applications, including but not limited to:

  • Robotics and Automated Guided Vehicles (AGVs)
  • Office Automation Machines
  • Medical Equipment
  • Industrial Drives and Automation Systems
  • Consumer Electronics

With its combination of power, precision, and protection, the DRV8251ADDAR from Texas Instruments stands out as a reliable choice for designers and engineers looking to optimize their motor-driven applications while ensuring longevity and efficiency.

You May Also Be Interested in

Texas Instruments
DRIVER
Lowest to $5.4417
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5867 $52.8030
210+ $0.4814 $101.0940
325+ $0.4664 $151.5800
445+ $0.4513 $200.8285
575+ $0.4363 $250.8725
770+ $0.3912 $301.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,240 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess