EN
  • EN
  • DE

DRV8231ADDAR

Part No DRV8231ADDAR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description 33V H BRIDGE MOTOR DRIVER WITH C / Bipolar Motor Driver NMOS PWM 8-SO PowerPad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tape & Reel
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface PWM
Technology NMOS
Applications Printer
Current - Output 3.7A
Voltage - Supply 4.5V ~ 33V
Voltage - Load 4.5V ~ 33V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO PowerPad
Other Names 296-DRV8231ADDARTR,296-DRV8231ADDARDKR,296-DRV8231ADDARCT
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253337-DRV8231ADDAR
Ultra Librarian 3D Model Ultra Librarian DRV8231ADDAR CAD Model

Description

Product Overview: Texas Instruments DRV8231ADDAR Motor Driver

The DRV8231ADDAR from Texas Instruments is a versatile and efficient motor driver designed to seamlessly drive brushed DC motors with advanced control features. This integrated circuit is part of TI's extensive portfolio of motor drivers that cater to a wide range of applications, from industrial automation to consumer electronics.

Key Features

  • Motor Type: The DRV8231ADDAR is specifically designed to control brushed DC motors, providing a reliable solution for applications requiring rotational motion.
  • Output Current: It can deliver up to 3.5A of output current, making it suitable for a variety of mid-range power requirements.
  • Operating Voltage Range: The device operates over a supply voltage range of 6.5V to 45V, offering flexibility for different power environments and ensuring compatibility with a broad spectrum of motor specifications.
  • Protection Features: The motor driver includes several built-in protection features such as overcurrent, overtemperature, and undervoltage lockout, ensuring the longevity and safe operation of the motor and the driver itself.
  • Control Interface: With a simple PHASE/ENABLE control interface, the DRV8231ADDAR provides an easy way to control motor speed and direction, facilitating integration into various control schemes.
  • Package: The device comes in a compact HTSSOP package, which is ideal for space-constrained applications.

Applications

The DRV8231ADDAR is suitable for a wide range of applications, including but not limited to:

  • Robotics and automated guided vehicles (AGVs)
  • Office and home automation systems
  • Power tools and appliances
  • Automotive accessories
  • Health and wellness devices

Why Choose DRV8231ADDAR?

Choosing the DRV8231ADDAR for your motor control needs means opting for a product that combines performance, reliability, and ease of use. Its robust protection features and flexible control options make it an excellent choice for designers looking to create sophisticated and durable motor-driven systems. With Texas Instruments' reputation for high-quality electronic components, you can trust the DRV8231ADDAR to deliver exceptional performance in your applications.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9239 $50.8145
135+ $0.7581 $102.3435
205+ $0.7344 $150.5520
285+ $0.7107 $202.5495
365+ $0.6870 $250.7550
490+ $0.6160 $301.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess