EN
  • EN
  • DE

DRV5057A1QDBZR

Part No DRV5057A1QDBZR
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description DRIVER  /  Hall Effect Sensor Single Axis SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs)
Mfr Texas Instruments
Package Tape & Reel (TR)
Technology Hall Effect
Axis Single
Output Type PWM
Sensing Range ±21mT
Voltage - Supply 3V ~ 3.63V, 4.5V ~ 5.5V
Current - Supply (Max) 10mA
Current - Output (Max) 20mA
Bandwidth 2kHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Features Temperature Compensated
Supplier Device Package SOT-23-3
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number DRV5057
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DRV5057A1QDBZRTR
Standard Package 3,000
Win Source Part Number 968290-DRV5057A1QDBZR
Ultra Librarian 3D Model Ultra Librarian DRV5057A1QDBZR CAD Model

Description

Product Overview: Texas Instruments DRV5057A1QDBZR

The Texas Instruments DRV5057A1QDBZR is a high-precision, linear Hall effect sensor designed for a wide range of applications requiring accurate position sensing. This device operates by translating the magnetic flux density of a magnetic field into a linear analog voltage output. The DRV5057 is part of TI’s reliable family of Hall effect sensors, which are known for their robustness and precision in various industrial, automotive, and consumer electronics applications.

Key Features

  • Linear Output: The sensor provides a linear voltage output that is directly proportional to the applied magnetic flux density, enabling precise position measurements.
  • High Sensitivity: With a sensitivity range tailored for high-resolution sensing, the DRV5057A1QDBZR can detect minute changes in magnetic fields, making it suitable for critical applications.
  • Wide Voltage Range: The device supports a wide supply voltage range from 3.3V to 5V, accommodating various system power requirements.
  • Low Power Consumption: It is optimized for low power consumption, which is essential for battery-powered or energy-saving systems.
  • Temperature Range: The sensor operates over a wide temperature range of -40°C to 125°C, ensuring reliability in harsh environments.
  • Small Package: The DRV5057A1QDBZR comes in a compact SOT-23 package, which is ideal for space-constrained applications.
  • Robust Design: The device is designed for robustness with features such as reverse supply protection up to -22V, which protects against incorrect power connections.

Applications

The DRV5057A1QDBZR is versatile and can be used in various applications, including:

  • Position sensing in industrial controls
  • Fluid level detection
  • Linear actuators
  • Rotary encoders
  • Automotive applications such as pedal positioning and brake systems
  • Consumer electronics such as joysticks and game controllers

With its combination of precision, reliability, and flexibility, the Texas Instruments DRV5057A1QDBZR Hall effect sensor is an excellent choice for designers looking to add accurate position sensing capabilities to their projects.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC HALL EFFECT SENSOR SOT23W / Hall Effect Sensor Axis SOT-23W
Lowest to $1.1441
Melexis Technologies NV
SENSOR MAGNETOMETER 3DXYZ 16QFN
Need more? Email Us
Allegro MicroSystems, LLC
IC SENSOR HALL EFFECT / Hall Effect Sensor Axis 3-SIP
Need more? Email Us
Micronas GmbH
SENSOR HALL PWM/SENT 8SOIC / Hall Effect Sensor X, Y, Z Axis 8-SOIC-1
Need more? Email Us
Allegro MicroSystems, LLC
LINEAR HALL SENSOR / Hall Effect Sensor Single Axis 3-SIP
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG SOT23W / Hall Effect Sensor Single Axis SOT-23W
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG SOT23W / Hall Effect Sensor Single Axis SOT-23W
Need more? Email Us
Allegro MicroSystems, LLC
IC HALL EFFECT SENSOR SOT23W / Hall Effect Sensor Axis SOT-23W
Need more? Email Us
Honeywell
SENSOR VRS SINE WAVE CONNECTOR / Magnetic VRS (Passive) Ferrous Metals, Gear Tooth Sine Wave Connector Barrel, Stainless Steel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5650 $50.8500
220+ $0.4636 $101.9920
335+ $0.4491 $150.4485
465+ $0.4346 $202.0890
600+ $0.4201 $252.0600
800+ $0.3767 $301.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess