EN
  • EN
  • DE

DRV5053OAEDBZTQ1

Part No DRV5053OAEDBZTQ1
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR LINEAR ANALOG SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Linear
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Sensing Range ±73mT
Supply Voltage - Operating 2.7 V to 38 V
Current - Supply (Max) 3.6mA
Current - Output (Max) 2.3mA
Bandwidth 20kHz
Temperature Range - Operating -40°C to 150°C (TA)
Features Temperature Compensated
Case / Package SOT-23-3
Win Source Part Number 1034133-DRV5053OAEDBZTQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DRV5053OAEDBZTQ1 CAD Model

Description

DRV5053OAEDBZTQ1 Hall Effect Sensor by Texas Instruments

The DRV5053OAEDBZTQ1 from Texas Instruments is a chopper-stabilized Hall Effect Sensor that offers a magnetic sensing solution with superior sensitivity stability over temperature and integrated protection features. Designed for the automotive industry, this analog bipolar-latching sensor is ideal for a wide range of applications, including position sensing, speed detection, and proximity detection.

Key Features:

  • High Accuracy: The DRV5053OAEDBZTQ1 provides precise magnetic field measurement with a linear analog output that correlates to the strength of the magnetic field.
  • Temperature Stability: With its chopper-stabilized architecture, the sensor ensures a stable output over a wide temperature range, making it reliable for critical applications.
  • Wide Voltage Range: The device operates across a supply voltage range of 2.5V to 38V, accommodating various automotive and industrial power systems.
  • Robust Design: It is designed to withstand harsh automotive environments and is compliant with the AEC-Q100 automotive qualification standard.
  • Integrated Protection: The sensor includes reverse supply protection up to -22V, and output short-circuit protection, enhancing its durability and lifespan.
  • Compact Package: The DRV5053OAEDBZTQ1 comes in a small, leaded DBZ package, which is easy to integrate into space-constrained applications.

Applications:

The versatility of the DRV5053OAEDBZTQ1 makes it suitable for a variety of applications, including:

  • Electric power steering (EPS)
  • Transmission gear detection
  • Brake and clutch pedal position sensing
  • Linear and angular position sensing
  • Proximity detection for anti-pinch protection

With its robust performance and integrated safety features, the DRV5053OAEDBZTQ1 is a reliable choice for designers seeking a magnetic sensing solution that delivers consistent performance in demanding automotive environments.

You May Also Be Interested in

Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Open Drain Hall Effect PG-SOT23-3-15
Lowest to $0.3621
Melexis Technologies NV
SENSOR HALL EFFECT SPI 8SOIC / Hall Effect Sensor X, Y, Z Axis 8-SOIC
Lowest to $5.2994
Melexis Technologies NV
SENSOR HALL I2C/SPI 16QFN / Hall Effect Sensor X, Y, Z Axis 16-QFN (3x3)
Lowest to $2.3443
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS / Magnetic Reed Switch Magnet SPST-NO Wire Leads Cylinder, Threaded
Lowest to $0.4778
TDK Corporation
Linear, Compass (ICs) RoHS
Lowest to $1.6008
Micronas GmbH
MAGNETIC SWITCH LATCH SOT89B-1 / Digital Switch Latch Open Drain Hall Effect SOT-89B-1
Need more? Email Us
Diodes Incorporated
SENSOR HALL ANALOG 6UDFN / Hall Effect Sensor Single Axis U-DFN2020-6 (Type C)
Lowest to $1.4662
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD / Hall Effect Sensor Rotary Position External Magnet, Not Included Gull Wing
Lowest to $14.5627
Isentek Inc.
High Sensitivity 3D Magnetometer
Lowest to $4.3657

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7009 $52.5675
175+ $0.5751 $100.6425
270+ $0.5571 $150.4170
375+ $0.5392 $202.2000
480+ $0.5212 $250.1760
645+ $0.4673 $301.4085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,870 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess