EN
  • EN
  • DE

LTV-815S-TP

Part No LTV-815S-TP
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Description LTV815 Series 5000 Vrms 600 % Surface Mount Photocoupler - SMT-4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072916-LTV-815S-TP
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTV-815S-TP CAD Model

Description

The LTV-815S-TP is a surface-mount phototransistor optocoupler manufactured by Lite-On Inc. It features a gallium arsenide (GaAs) infrared emitting diode optically coupled to a silicon phototransistor detector. The device is designed for applications requiring electrical isolation between circuits, particularly in space-constrained environments due to its surface-mount design.

Applications

  • Surface Mount Device (SMD) Applications: Used in devices that require surface mount components for automated assembly.
  • Power Supplies: Provides feedback isolation in switching mode power supplies (SMPS).
  • Programmable Controllers: Interfaces input/output signals in industrial control systems.
  • Computers and Peripherals: Isolates data and control signals within computer systems and peripherals.
  • Telecommunication Equipment: Protects sensitive circuits from voltage transients and noise in communication devices.

Features

  • Surface Mount Package: Allows for automated assembly and high-density board designs.
  • High Isolation Voltage: Offers a high level of electrical isolation between the input and output, enhancing safety and reliability.
  • Compact Size: Small footprint is ideal for space-constrained applications.
  • CTR (Current Transfer Ratio): Efficient signal transfer with a specified current transfer ratio.
  • RoHS Compliant: Meets environmental standards for restricted substances.

Benefits

  • Automated Assembly: Surface mount design allows for cost-effective automated assembly processes.
  • Enhanced Safety: High isolation voltage protects circuits and personnel from high voltage hazards.
  • Space Saving: Compact package allows for use in high-density applications.
  • Reliable Performance: Stable CTR ensures consistent signal transfer over a wide range of operating conditions.
  • Improved Manufacturing Efficiency: Reduces manual labor and improves production throughput.

Additional Details

The LTV-815S-TP is designed for reflow soldering processes. It typically operates with a forward current (IF) of 20mA and a collector-emitter voltage (VCEO) specific to the application. Refer to the Lite-On Inc. datasheet for detailed electrical specifications and application guidelines, including recommended reflow soldering profiles.

You May Also Be Interested in

Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Murata Electronics North America
Lowest to $0.1305
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Lowpower
Lowest to $0.0643
Leshan Radio
Lowest to $0.0215
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Chilisin
Lowest to $0.0517

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess