EN
  • EN
  • DE

DRV5053CAEDBZTQ1

Part No DRV5053CAEDBZTQ1
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR LINEAR ANALOG SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Linear
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Sensing Range ±35mT
Supply Voltage - Operating 2.7 V to 38 V
Current - Supply (Max) 3.6mA
Current - Output (Max) 2.3mA
Bandwidth 20kHz
Temperature Range - Operating -40°C to 150°C (TA)
Features Temperature Compensated
Case / Package SOT-23-3
Win Source Part Number 1034131-DRV5053CAEDBZTQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DRV5053CAEDBZTQ1 CAD Model

Description

Texas Instruments DRV5053CAEDBZTQ1 Hall Effect Sensor

The DRV5053CAEDBZTQ1 is a high-performance, automotive-grade Hall effect sensor designed by Texas Instruments. This analog-bipolar Hall sensor is optimized for both speed and accuracy, making it an ideal choice for a wide range of applications in automotive systems, including position sensing and motor control.

Key Features

  • Linear Hall Effect Sensor: The device provides a linear output voltage that is proportional to the magnetic flux density, ensuring precise measurement of magnetic fields.
  • Wide Voltage Range: Operating from a 2.7V to 38V supply voltage, the DRV5053 is versatile and can be used in various electrical environments.
  • High Temperature Range: With an operating temperature range of -40°C to 125°C, it is well-suited for harsh automotive environments.
  • Robust Design: The sensor is designed to meet the rigorous demands of automotive applications and is AEC-Q100 qualified for automotive reliability.
  • Chopper Stabilization: This feature minimizes the influence of temperature and stress on the offset of the sensor, providing stable operation over its full temperature range.
  • TO-92 Package: The DRV5053 comes in a TO-92 package, a widely used through-hole mounting package that is easy to integrate into various designs.

Applications

The DRV5053CAEDBZTQ1's robustness and precision make it suitable for a variety of applications, particularly in the automotive sector:

  • Electric power steering
  • Transmission systems
  • Brake systems
  • Position sensing for motors and actuators
  • Proximity detection

Overall, the DRV5053CAEDBZTQ1 from Texas Instruments is a reliable and precise sensor that offers the performance and durability needed for critical automotive applications. Its linear response and wide operating range make it a flexible solution for designers seeking a high-quality sensing component.

You May Also Be Interested in

Infineon Technologies
SPEED SENSORS 8DSO / Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $3.1392
TE Connectivity
SENSOR MR ANALOG 8TDFN / AMR Switching-Sensor
Lowest to $1.8398
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 3SIP / Ratiometric Linear Hall Effect Sensor for High-Temperature Operation
Lowest to $1.6553
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3 / Digital Switch Unipolar Switch Open Drain Hall Effect PG-SOT23-3-15
Lowest to $0.6485
Infineon Technologies
SENSOR HALL PWM SSO3-10 / Hall Effect Sensor Single Axis PG-SSO-3-10
Need more? Email Us
Allegro MicroSystems, LLC
PROGRAMMABLE LINEAR W/EEPROM, SE / High-Precision, Highly Programmable Linear Hall-Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and Advanced Output Linearization
Lowest to $1.3289
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG SOT23W / Continuous-Time Ratiometric Linear Hall Effect Sensors
Lowest to $5.5714
Melexis Technologies NV
SENSOR LINEAR ANALOG 4SIP
Need more? Email Us
Melexis Technologies NV
SENSOR HALL I2C/SPI 16QFN / Hall Effect Sensor X, Y, Z Axis 16-QFN (3x3)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7662 $53.6340
160+ $0.6287 $100.5920
250+ $0.6091 $152.2750
340+ $0.5894 $200.3960
440+ $0.5698 $250.7120
590+ $0.5108 $301.3720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess