EN
  • EN
  • DE

DRV5033FAQDBZR

Part No DRV5033FAQDBZR
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOL SOT23-3 / Digital-Omnipolar-Switch Hall Effect Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Omnipolar Switch
Technology Hall Effect
Polarization Either
Sensing Range 3.5mT Trip, 2mT Release
Test Condition -40°C ~ 125°C
Supply Voltage (V) 2.5V ~ 38V
Current - Supply (Maximum) 3.5mA
Current - Output (Maximum) 30mA
Output Type Open Drain
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813780-DRV5033FAQDBZR
Ultra Librarian 3D Model Ultra Librarian DRV5033FAQDBZR CAD Model

Description

DRV5033FAQDBZR Digital-Latch Hall Effect Sensor

The DRV5033FAQDBZR is a high-performance, digital-latch Hall effect sensor designed by Texas Instruments for applications requiring accurate and reliable magnetic sensing with latch behavior. This tiny sensor is housed in a DBZ package, making it an ideal choice for space-constrained applications.

With its built-in hysteresis, the DRV5033FAQDBZR offers consistent switching points even in the presence of temperature fluctuations and external electromagnetic interference, ensuring stable operation throughout its operating range. The device operates over a supply voltage range of 2.5V to 38V, which provides flexibility for various power supply requirements and makes it suitable for battery-powered systems as well as industrial applications.

One of the key features of the DRV5033FAQDBZR is its digital latch functionality. This means that the device retains its output state when the magnetic field is removed and only changes state when the opposite polarity magnetic field is applied. This characteristic is particularly useful in applications such as position sensing, speed detection, and revolution counting where a stable output is crucial.

The sensor is designed to be energy-efficient, with a low average current consumption that extends battery life in portable applications. It also features a wide operating temperature range from -40°C to 125°C, making it robust enough for harsh environments.

For ease of integration, the DRV5033FAQDBZR is available in a small SOT-23 package, which is suitable for automated assembly processes, and its lead (Pb) free construction complies with RoHS requirements, making it an environmentally friendly choice.

In summary, the DRV5033FAQDBZR from Texas Instruments is a versatile and reliable digital-latch Hall effect sensor that offers precise magnetic sensing capabilities. Its robust design, energy efficiency, and flexible operating voltage range make it an excellent choice for a wide array of industrial, automotive, and consumer electronics applications.

You May Also Be Interested in

Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.6158
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2729 $50.4865
450+ $0.2239 $100.7550
695+ $0.2169 $150.7455
955+ $0.2099 $200.4545
1,235+ $0.2029 $250.5815
1,650+ $0.1819 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,192 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess