EN
  • EN
  • DE

DRV5033AJQDBZR

Part No DRV5033AJQDBZR
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOL SOT23-3 / Digital-Omnipolar-Switch Hall Effect Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Omnipolar Switch
Technology Hall Effect
Polarization Either
Sensing Range ±12mT Trip, ±1mT Release
Test Condition -40°C ~ 125°C
Supply Voltage (V) 2.5V ~ 38V
Current - Supply (Maximum) 2.7mA (Typ)
Current - Output (Maximum) 30mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801240-DRV5033AJQDBZR
Ultra Librarian 3D Model Ultra Librarian DRV5033AJQDBZR CAD Model

Description

DRV5033AJQDBZR Hall Effect Sensor by Texas Instruments

The DRV5033AJQDBZR from Texas Instruments is a high-precision, digital-latch Hall effect sensor designed for a variety of applications that require a reliable solution to detect the presence of a magnetic field. This sensor is a part of TI's DRV5033 series, which is known for its low power consumption and high sensitivity to magnetic flux density.

This particular model comes in an ultra-compact, leaded SOT-23 package, making it suitable for space-constrained applications. It operates over a supply voltage range of 2.5V to 38V, which allows for flexible integration into various system designs. The DRV5033AJQDBZR is also characterized by its robust performance, featuring an operating temperature range of -40°C to +125°C, which ensures reliability in harsh environments.

The digital-latch feature of the DRV5033AJQDBZR means that the output of the sensor will switch from high to low (or vice versa) when a magnetic field with sufficient strength is detected. The output will then remain in this state until a magnetic field of opposite polarity is applied, which makes it ideal for applications that require a bistable switch, such as open/close detection in lids or doors.

Additionally, the sensor has built-in reverse polarity protection and is designed to be immune to air gap variations, making it a durable choice for industrial applications. Its high sensitivity allows for the detection of weak magnetic fields, which is particularly beneficial in power-sensitive or battery-operated devices.

Key applications for the DRV5033AJQDBZR sensor include:

  • Position and speed sensing
  • Revolution counters
  • Flow meters
  • Contactless switches
  • Security and safety equipment

With its compact size, low power consumption, and high sensitivity, the DRV5033AJQDBZR Hall effect sensor from Texas Instruments is an excellent choice for designers looking to add reliable magnetic field detection to their projects.

You May Also Be Interested in

Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH LATCH TSOT23-3
Lowest to $0.5114
Allegro MicroSystems, LLC
INTEGRATED DIGITAL BIPOLAR, TMR,
Lowest to $0.8052
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.6158
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2884 $50.4700
425+ $0.2367 $100.5975
655+ $0.2293 $150.1915
905+ $0.2219 $200.8195
1,170+ $0.2145 $250.9650
1,565+ $0.1923 $300.9495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess