EN
  • EN
  • DE

DRV5032FBDBZT

Part No DRV5032FBDBZT
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description SENSOR MAG SWTCH OMNI SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Function Omnipolar Switch
Technology Hall Effect
Polarization Either
Sensing Range ±3mT Trip, ±1.5mT Release
Test Condition 25°C
Operating Supply Voltage 1.65 V ~ 5.5 V
Maximum Supply Current 2.6mA
Current - Output (Maximum) 5mA
Output Type Push-Pull
Operating Temperature Range -40°C ~ 85°C
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 763695-DRV5032FBDBZT
Popularity Medium
Supply and Demand Status Limited
Family Name DRV5032
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian DRV5032FBDBZT CAD Model

Description

The DRV5032FBDBZT is a digital latch Hall effect sensor designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This sensor is engineered to detect magnetic fields with high precision and provide digital outputs that indicate the presence of a magnetic field. Its latching feature means that the sensor retains its state until a magnetic field of opposite polarity is detected.

Key Features

  • High Sensitivity: The DRV5032FBDBZT offers high magnetic sensitivity, enabling it to detect weak magnetic fields with accuracy.
  • Low Power Consumption: This device is optimized for battery-powered applications, with a typical supply current of only 1.6 µA, making it an energy-efficient choice for portable devices.
  • Wide Operating Voltage Range: The sensor operates over a wide voltage range from 1.65 V to 5.5 V, accommodating various application requirements.
  • Temperature Range: It functions across a broad temperature range of -40°C to 125°C, suitable for harsh environmental conditions.
  • Digital Latch Output: The digital latch output provides a stable indication of the magnetic field presence, enhancing the reliability of the sensing application.
  • Miniature Package: Packaged in a small SOT-23 (DBZ) package, the DRV5032FBDBZT is ideal for space-constrained applications.

Applications

The DRV5032FBDBZT is versatile and can be used in a wide range of applications, including:

  • Open and close detection in consumer electronics such as laptops, smart doors, and windows
  • Position and speed sensing in motors and industrial equipment
  • Flow meters where non-contact magnetic sensing is required
  • Energy meters with tamper detection capabilities

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The DRV5032FBDBZT is no exception, with rigorous testing and quality control measures in place to ensure reliability and performance in the field. Whether for industrial, consumer, or automotive applications, this Hall effect sensor stands out for its precision, durability, and efficiency.

You May Also Be Interested in

Melexis Technologies NV
MAGNETIC SWITCH LATCH TO92UA
Lowest to $0.7154
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH LATCH TSOT23-3
Lowest to $0.5114
Infineon Technologies
MAG SWITCH SPEC PURP TSOP6-6-9
Lowest to $1.0801
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.6158

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1746 $50.6340
615+ $0.1635 $100.5525
950+ $0.1580 $150.1000
1,365+ $0.1469 $200.5185
1,770+ $0.1414 $250.2780
2,210+ $0.1359 $300.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,020 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess