EN
  • EN
  • DE
  • IT

DRV5032DULPGM

Part No DRV5032DULPGM
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR TO92-3  /  Digital Switch Unipolar Switch Push-Pull Hall Effect TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Texas Instruments
Package Cut Tape (CT),Tape & Box (TB)
Function Unipolar Switch
Technology Hall Effect
Polarization Either
Sensing Range ±3.9mT Trip, ±3.5mT Release
Test Condition -40°C ~ 85°C
Voltage - Supply 1.65V ~ 5.5V
Current - Supply (Max) 3.5µA
Current - Output (Max) 5mA
Output Type Push-Pull
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Supplier Device Package TO-92-3
Package / Case TO-226-3, TO-92-3 Short Body
Base Product Number DRV5032
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DRV5032DULPGMDKRINACTIVE,296-DRV5032DULPGMTR-ND,296-DRV5032DULPGMCT,296-DRV5032DULPGMTB
Standard Package 3,000
Win Source Part Number 1142199-DRV5032DULPGM
Ultra Librarian 3D Model Ultra Librarian DRV5032DULPGM CAD Model

Description

The DRV5032DULPGM is a state-of-the-art digital-switch Hall effect sensor designed by Texas Instruments. This device offers a perfect solution for applications that require ultra-low power consumption without compromising on performance. It is specifically tailored for battery-powered and energy-harvesting systems where power efficiency is critical.

With its built-in Hall element, the DRV5032DULPGM can detect magnetic fields and provide a digital output signal. It comes in a tiny X2SON package, making it an ideal choice for space-constrained applications. The sensor operates over a wide voltage range from 1.65V to 5.5V, allowing it to be used in various system designs with different power requirements.

One of the key features of the DRV5032 is its ability to automatically switch between 'wake' and 'sleep' modes, thereby reducing the average current consumption to as low as 0.54µA at 3V. This feature greatly extends battery life, making the sensor an excellent choice for portable devices, security systems, and IoT applications where long-term operation is essential.

The DRV5032DULPGM offers two magnetic sensitivity options, allowing designers to choose the appropriate version for their specific application needs. It can detect both north and south magnetic poles, and it provides a push-pull output that does not require external pull-up resistors, simplifying circuit design and reducing component count.

For enhanced reliability, the DRV5032DULPGM is designed with a chopper-stabilized architecture that provides excellent temperature stability and rejects the influence of thermal and mechanical stresses. This results in consistent performance over the entire operating temperature range of -40°C to 85°C.

Overall, the DRV5032DULPGM from Texas Instruments is an excellent choice for designers looking for a reliable, ultra-low-power Hall effect sensor. Its compact size, high sensitivity, and advanced power-saving features make it well-suited for a wide range of applications, from consumer electronics to industrial automation.

You May Also Be Interested in

Diodes Incorporated
MAG SWITCH OMNIPOLAR SOT23 T&R
Lowest to $0.3942
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
NXP / Nexperia
IC MAG SWITCH SENSOR
Lowest to $1.1642
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0671
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Honeywell
MAGNETIC SWITCH LATCH 4DIP
Lowest to $23.2836
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR TO92-3
Lowest to $0.3377
Alps Alpine
MAGNETIC SENSOR
Lowest to $8.2075
ShenZhen SlkorMicro Semicon Co. Ltd
TO-92S
Lowest to $0.0925

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2585 $50.4075
475+ $0.2121 $100.7475
730+ $0.2055 $150.0150
1,010+ $0.1988 $200.7880
1,305+ $0.1922 $250.8210
1,745+ $0.1723 $300.6635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,540 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess