EN
  • EN
  • DE

DRV5015A1QDBZR

Part No DRV5015A1QDBZR
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Texas Instruments
Package Tape & Reel
Function Latch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range 2mT Trip, -2mT Release
Test Condition -40°C ~ 125°C
Voltage - Supply 2.5V ~ 5.5V
Current - Supply (Max) 2.8mA
Current - Output (Max) 30mA
Output Type Digital
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package SOT-23-3
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number DRV5015
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names DRV5015A1QDBZR-ND,296-51072-6,296-51072-2,296-51072-1
Standard Package 3,000
Win Source Part Number 969839-DRV5015A1QDBZR
Ultra Librarian 3D Model Ultra Librarian DRV5015A1QDBZR CAD Model

Description

Product Overview: Texas Instruments DRV5015A1QDBZR

The Texas Instruments DRV5015A1QDBZR is a high-performance, digital-latch Hall effect sensor designed for a wide variety of applications that require accurate and reliable magnetic sensing. This compact sensor is part of TI's DRV5015 series, which is known for its durability and precision in detecting magnetic fields.

Key Features

  • Bipolar Latching Operation: The DRV5015A1QDBZR provides a bipolar latching magnetic response, which means it has two stable states. It operates by latching to a positive magnetic field and then switches to the opposite state when exposed to a negative magnetic field. This feature makes it ideal for applications that require a sensor to detect changes in the direction of magnetic fields.
  • Supply Voltage Range: The device supports a wide supply voltage range from 2.5V to 38V, accommodating various application requirements and ensuring compatibility with both low and high voltage systems.
  • Output: It offers a digital push-pull output, which simplifies the interface with microcontrollers and other digital circuits. This output type provides a clear and robust signal that is less susceptible to electrical noise.
  • Temperature Range: The sensor operates effectively within a temperature range of -40°C to 125°C, making it suitable for harsh environments and ensuring reliable performance under extreme conditions.
  • Power Consumption: Designed for energy efficiency, the DRV5015A1QDBZR has a low power consumption, which is critical for battery-powered and energy-sensitive applications.
  • Package: It comes in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications

The Texas Instruments DRV5015A1QDBZR is versatile and can be used in a variety of applications, including:

  • Brushless DC (BLDC) motor control
  • Position and speed sensing
  • End-of-travel sensing in industrial equipment
  • Open and close detection in consumer electronics
  • Flow meters

With its robust design and reliable performance, the DRV5015A1QDBZR from Texas Instruments is an excellent choice for designers and engineers looking for a versatile and efficient magnetic sensing solution. Its ease of integration, coupled with TI's support and resources, makes it a go-to sensor for a multitude of applications.

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH OMNIPOLAR
Need more? Email Us
TT Electronics
MAGNETIC SWITCH LATCH TO92-3
Need more? Email Us
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
Texas Instruments
MAGNETIC SWITCH UNIPOLAR TO92-3
Lowest to $0.8429
TT Electronics
MAGNETIC SWITCH UNIPOLAR TO92-3
Need more? Email Us
ALPS Electric
MAGNETIC SENSOR
Lowest to $2.2978
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
Diodes Incorporated
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch
Lowest to $0.3399
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2682 $50.9580
455+ $0.2201 $100.1455
705+ $0.2132 $150.3060
970+ $0.2063 $200.1110
1,255+ $0.1995 $250.3725
1,680+ $0.1788 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,268 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess