EN
  • EN
  • DE

DRV5015A1EDBZRQ1

Part No DRV5015A1EDBZRQ1
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Open Drain Hall Effect SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Latch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range 2mT Trip, -2mT Release
Test Condition -40°C ~ 125°C
Voltage - Supply 2.5V ~ 5.5V
Current - Supply (Max) 2.8mA
Current - Output (Max) 30mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting SMD (SMT)
Supplier Device Package SOT-23-3
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number DRV5015
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-DRV5015A1EDBZRQ1-296,296-DRV5015A1EDBZRQ1TR,296-DRV5015A1EDBZRQ1CT,296-DRV5015A1EDBZRQ1DKR
Standard Package 3,000
Win Source Part Number 961046-DRV5015A1EDBZRQ1
Ultra Librarian 3D Model Ultra Librarian DRV5015A1EDBZRQ1 CAD Model

Description

DRV5015A1EDBZRQ1 Hall Effect Sensor from Texas Instruments

The DRV5015A1EDBZRQ1 is a high-quality Hall Effect sensor designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This magnetic sensor is part of TI's extensive range of sensing products, tailored for automotive and industrial applications that require reliable and precise magnetic field detection.

With its built-in Hall element, the DRV5015A1EDBZRQ1 provides a linear analog output that is proportional to the magnetic flux density, enabling accurate position and speed sensing. This feature is particularly useful in applications such as brushless DC (BLDC) motor control, where precise rotor positioning is critical for efficient operation.

The device operates over a wide supply voltage range of 2.5V to 38V, making it versatile for various system designs. It also boasts a wide operating temperature range from -40°C to 125°C, ensuring robust performance in harsh environments. This temperature resilience is essential for automotive applications, where sensors must withstand extreme conditions under the hood.

One of the key benefits of the DRV5015A1EDBZRQ1 is its small footprint. Housed in a tiny SOT-23 package, the sensor can be easily integrated into space-constrained designs, offering design flexibility without compromising on performance. This compact form factor is ideal for modern electronic systems where board space is at a premium.

The sensor also features a ratiometric output, which adjusts the output signal according to the supply voltage. This characteristic ensures consistent performance even with supply voltage variations, which is crucial for maintaining accuracy in real-world applications.

Safety and reliability are paramount in the automotive industry, and the DRV5015A1EDBZRQ1 meets these needs with its AEC-Q100 qualification. This certification indicates that the sensor has passed stringent automotive reliability standards, making it suitable for vehicle applications, such as transmission systems, power steering, and anti-lock braking systems (ABS).

In summary, the DRV5015A1EDBZRQ1 from Texas Instruments is a highly reliable and precise Hall Effect sensor, engineered to meet the demanding requirements of automotive and industrial applications. Its wide voltage range, high-temperature tolerance, compact size, and AEC-Q100 qualification make it an excellent choice for designers looking to incorporate robust magnetic field sensing into their systems.

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH UNIPOLAR TO92-3
Lowest to $0.8429
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR
Need more? Email Us
Infineon Technologies
Board Mount Hall Effect / Magnetic Sensors POSITION SENS ATV
Lowest to $0.5672
Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR
Need more? Email Us
TT Electronics
MAGNETIC SWITCH UNIPOLAR TO92-3
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH UNIPOLAR
Lowest to $0.8150
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
Infineon Technologies
Board Mount Hall Effect / Magnetic Sensors MAGNETIC SENSOR IC'S 20
Lowest to $2.3284

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2733 $50.5605
450+ $0.2243 $100.9350
695+ $0.2173 $151.0235
955+ $0.2103 $200.8365
1,235+ $0.2032 $250.9520
1,650+ $0.1822 $300.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess