EN
  • EN
  • DE

DRV5013BCEDBZTQ1

Part No DRV5013BCEDBZTQ1
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH / Digital Switch Latch Open Drain Hall Effect
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 18mT Trip, -18mT Release
Test Condition -40°C ~ 150°C
Voltage - Supply 2.7V ~ 38V
Current - Supply (Max) 2.7mA (Typ)
Current - Output (Max) 30mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 150°C (TA)
Base Product Number DRV5013
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISDRV5013BCEDBZTQ1,296-DRV5013BCEDBZTQ1DKR,296-DRV5013BCEDBZTQ1CT,2156-DRV5013BCEDBZTQ1,296-DRV5013BCEDBZTQ1TR,DRV5013BCEDBZTQ1-ND
Standard Package 250
Win Source Part Number 969139-DRV5013BCEDBZTQ1
Ultra Librarian 3D Model Ultra Librarian DRV5013BCEDBZTQ1 CAD Model

Description

Product Overview: DRV5013BCEDBZTQ1 from Texas Instruments

The DRV5013BCEDBZTQ1 is a high-quality Hall effect sensor designed by Texas Instruments, renowned for its precision and reliability in a variety of applications. This magnetic sensor device is specifically engineered to cater to the demanding requirements of the automotive industry, offering a robust solution for position sensing in vehicles.

Key Features

  • Digital Latch Hall Effect Sensor: The device provides a digital latch output that changes states in the presence of sufficient magnetic field strength, making it ideal for accurate and responsive position sensing.
  • Automotive Grade: Designed to meet the rigorous standards of the automotive industry, the DRV5013BCEDBZTQ1 is AEC-Q100 qualified, ensuring high reliability and performance under harsh conditions.
  • Wide Operating Voltage Range: This sensor operates over a broad voltage range from 2.5V to 38V, accommodating a diverse array of automotive power systems.
  • Temperature Resilience: With an operating temperature range of -40°C to 125°C, the DRV5013BCEDBZTQ1 can withstand extreme environmental conditions, making it suitable for under-the-hood applications.
  • Power Efficient: The low current consumption of the device helps in reducing the overall power usage of the system, contributing to energy-efficient designs.
  • Robust Package: Housed in a small, leaded SOT-23 package, the sensor is designed for space-constrained applications while providing excellent durability.

Applications

The DRV5013BCEDBZTQ1 is versatile and can be integrated into a wide array of automotive applications, including but not limited to:

  • Position and speed sensing for anti-lock braking systems (ABS)
  • Transmission gear detection
  • Motor and fan control systems
  • Proximity detection for power windows and sunroofs

With its combination of high performance, reliability, and flexible usage, the DRV5013BCEDBZTQ1 from Texas Instruments stands out as a superior choice for designers seeking an automotive-grade Hall effect sensor solution.

You May Also Be Interested in

Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
Allegro MicroSystems, LLC
SELF-CALIBRATING TPOSE CAM SPEED / Digital Switch
Lowest to $11.5769
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.5425
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.8033
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us
Micronas GmbH
MAGNETIC SWITCH SOT-89B
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1276 $50.7420
110+ $0.9253 $101.7830
170+ $0.8963 $152.3710
235+ $0.8674 $203.8390
300+ $0.8385 $251.5500
400+ $0.7518 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess