EN
  • EN
  • DE

DRV5013AGQLPG

Part No DRV5013AGQLPG
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 34 Weeks
Features Digital Switch Latch Open Drain Hall Effect TO-92-3
Manufacturer Texas Instruments
Package Bulk
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Through Hole
Package TO-226-3, TO-92-3 Short Body
Case / Package TO-92-3
Family Name DRV5013
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-DRV5013AGQLPG, 296-38517-ND, 296-38517-6-ND, 296-38517-6INACTIVE, 296-38517-1, 296-38517-2, 296-38517-2INACTIVE, 296-38517-1-ND, 296-38517-2-ND, 296-38517-6, 296-38517
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917226-DRV5013AGQLPG
Ultra Librarian 3D Model Ultra Librarian DRV5013AGQLPG CAD Model

Description

DRV5013AGQLPG Hall Effect Sensor by Texas Instruments

The DRV5013AGQLPG is a digital latch hall effect sensor designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device offers a magnetic sensing solution with superior reliability and precision for a wide range of industrial and consumer applications. Its robust design is particularly suited for systems where accurate position sensing is critical.

Constructed with a latch-type hall effect sensor, the DRV5013AGQLPG is capable of detecting the presence or absence of a magnetic field and provides a digital bipolar latch output. This means that the output will stay in its last state when the magnetic field is removed, making it ideal for position and speed sensing in motors and encoders.

The DRV5013AGQLPG operates from a supply voltage ranging from 2.5V to 38V, allowing for flexible integration into multiple system designs. It features a low supply current, which is extremely beneficial for power-sensitive applications. Additionally, the device is designed to withstand automotive load dump conditions, enhancing its resilience and suitability for use in harsh environments.

This sensor comes in a tiny 3-pin SOT-23 (DBZ) package, which is perfect for space-constrained applications. The operating temperature range of the DRV5013AGQLPG spans from -40°C to +125°C, ensuring consistent performance over a broad range of temperatures.

Key features of the DRV5013AGQLPG include:

  • Supply voltage range: 2.5V to 38V
  • Low supply current
  • Digital bipolar latch output
  • Operational temperature range: -40°C to +125°C
  • Robust design for harsh environments
  • Compact SOT-23 package

With its combination of durability, power efficiency, and compact size, the DRV5013AGQLPG is an excellent choice for designers who require a reliable and high-performing magnetic sensor. Whether it's for industrial motor control, speed and position sensing, or any application requiring a dependable hall effect sensor, the DRV5013AGQLPG by Texas Instruments stands out as a top-tier component.

You May Also Be Interested in

Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH SENS LATCH TO94
Lowest to $0.4183
Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
Melexis Technologies NV
MAGNETIC SWITCH LATCH TO92UA
Lowest to $0.7154
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3317 $51.4135
370+ $0.2722 $100.7140
570+ $0.2637 $150.3090
785+ $0.2552 $200.3320
1,015+ $0.2467 $250.4005
1,360+ $0.2211 $300.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess