DRV5013AGQDBZR/DRV5013AGQDBZT - Texas Instruments Hall Effect Sensor
The DRV5013 from Texas Instruments is a digital-latch Hall effect sensor that offers a magnetic sensing solution with superior sensitivity stability over temperature and integrated protection features. The DRV5013AGQDBZR and DRV5013AGQDBZT are part of this sensor family, available in different packaging options to suit a variety of applications in the industrial, automotive, and consumer electronics markets.
These devices are designed to respond to magnetic fields to determine the presence or absence of a magnetic object. The DRV5013 can detect both the polarity of a magnetic field and change in the field strength, making it suitable for position sensing and rotation detection. The sensor provides a digital output that indicates the magnetic field polarity: the output is high (logic level) when the magnetic flux density is larger than the operate point (BOP), and low when it is less than the release point (BRP).
The DRV5013AGQDBZR and DRV5013AGQDBZT are offered in a small, leaded SOT (small outline transistor) package that is optimized for compact PCB layouts. These sensors operate over a wide supply voltage range of 2.7V to 38V and are capable of surviving up to 40V max without damage, making them robust against supply voltage transients.
Texas Instruments has equipped these sensors with built-in reverse supply protection up to -22V and output short-circuit protection, enhancing system reliability. Furthermore, the sensors have an operating temperature range of -40°C to 125°C, which allows for use in harsh environments.
The DRV5013 series is also characterized by a fast power-on time and low quiescent current, which makes them an excellent choice for battery-powered and energy-sensitive applications. Whether you're designing systems for automotive applications such as gear tooth sensing, speed and position sensing, or for industrial and consumer applications like flow meters and door/window sensors, the DRV5013AGQDBZR/DRV5013AGQDBZT offers a reliable and efficient solution.