EN
  • EN
  • DE

DRV5011ADYBHR

Part No DRV5011ADYBHR
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH 4DSBGA  /  Digital Switch Latch Push-Pull Hall Effect 4-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Texas Instruments
Package Tape & Reel (TR)
Function Latch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range ±0.6mT Trip, ±3.8mT Release
Test Condition -40°C ~ 150°C
Voltage - Supply 2.5V ~ 5.5V
Current - Supply (Max) 3mA
Current - Output (Max) 30mA
Output Type Push-Pull
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 4-DSBGA
Package / Case 4-XFBGA, DSBGA
Base Product Number DRV5011
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DRV5011ADYBHRTR
Standard Package 3,000
Win Source Part Number 961403-DRV5011ADYBHR
Ultra Librarian 3D Model Ultra Librarian DRV5011ADYBHR CAD Model

Description

The DRV5011ADYBHR is a versatile and efficient Hall effect sensor designed by Texas Instruments, tailored for cost-sensitive and space-constrained applications. This magnetic sensor device offers a digital latch output and is part of TI's renowned DRV5011 series, known for their reliability and performance.

Key Features

  • Bipolar Latching Operation: The sensor provides a latching digital output that changes state in the presence of south or north magnetic poles, making it ideal for position sensing and rotation detection.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range from 2.5V to 38V, accommodating various application requirements and simplifying integration into different system designs.
  • Low Power Consumption: Designed for energy efficiency, the DRV5011ADYBHR has a low average current consumption, which is crucial for battery-powered and portable applications.
  • High Temperature Performance: The sensor can operate in a wide temperature range from -40°C to +125°C, ensuring reliable performance in harsh environmental conditions.
  • Chopper-Stabilized Design: This feature minimizes the influence of temperature and stress on the sensor's magnetic thresholds, enhancing accuracy and stability over time.

Applications

The DRV5011ADYBHR is adept at serving a multitude of industries and applications. Its compact size and precision make it an excellent choice for:

  • Brushless DC (BLDC) motor commutation
  • Position and speed sensing
  • Proximity detection
  • Tamper detection for utility meters
  • Flow meters

Package and Availability

The device comes in a small, leaded SOT-23 package that is RoHS compliant and suitable for automated assembly processes. Its robust design ensures a long operational life, and it is available for purchase through Texas Instruments and authorized distributors.

For engineers and designers looking for a reliable and precise magnetic sensing solution, the DRV5011ADYBHR from Texas Instruments offers the perfect blend of performance, durability, and affordability.

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR TO92-3
Lowest to $0.3377
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
Allegro MicroSystems, LLC
MAGNETIC SWITCH OMNIPOLAR SOT23W
Lowest to $0.8732
Texas Instruments
MAGNETIC SWITCH UNIPOLAR
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0791
Honeywell
MAGNETIC SWITCH LATCH 4DIP
Lowest to $23.2836
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2195 $50.4850
560+ $0.1801 $100.8560
860+ $0.1745 $150.0700
1,185+ $0.1689 $200.1465
1,535+ $0.1633 $250.6655
2,050+ $0.1464 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 132,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess