EN
  • EN
  • DE

DRV3245CQPHPRQ1

Part No DRV3245CQPHPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description DRV3245 W/ NO REGULATOR- AUTO GR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001074-DRV3245CQPHPRQ1
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers
Series Automotive, AEC-Q100
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Function Driver
Output Configuration Half Bridge (3)
Technology Power MOSFET
Applications Automotive
Ultra Librarian 3D Model Ultra Librarian DRV3245CQPHPRQ1 CAD Model

Description

Product Overview: DRV3245C-Q1 Automotive Gate Driver

The DRV3245C-Q1 from Texas Instruments is a state-of-the-art automotive gate driver designed to meet the rigorous demands of modern vehicle electronics. This advanced component is specifically engineered for driving N-channel MOSFETs and is an ideal solution for a wide range of automotive applications, including electric power steering, braking systems, and other safety-critical vehicle functions.

Key Features

  • High-Voltage Operation: The DRV3245C-Q1 operates over a wide supply voltage range, making it versatile for various automotive power systems.
  • Robust Thermal Performance: With an enhanced thermal management system, this gate driver ensures reliable operation even under high temperature conditions typical in automotive environments.
  • Advanced Protection Features: The device includes several protection features such as under-voltage lockout, over-current protection, and thermal shutdown to safeguard the electronics against faults and abnormal operating conditions.
  • Automotive Qualification: As a Q1-qualified component, the DRV3245C-Q1 adheres to the stringent standards set for automotive-grade reliability and performance.
  • Compact Packaging: The device is available in a space-saving HTSSOP package, which is beneficial for designs where board space is at a premium.

Applications

The versatility and robustness of the DRV3245C-Q1 make it suitable for a variety of automotive applications, including:

  • Electric Power Steering (EPS)
  • Electric Braking Systems
  • DC-DC Converters
  • Start-Stop Systems
  • Other High-Side and Low-Side Driver Applications

With its focus on safety and reliability, the DRV3245C-Q1 is designed to help automotive manufacturers develop systems that not only enhance vehicle performance but also contribute to the overall safety and efficiency of the driving experience. Texas Instruments' commitment to quality ensures that this gate driver will be a trusted component in the automotive industry for years to come.

You May Also Be Interested in

Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2271 $52.2710
21+ $4.8963 $102.8223
32+ $4.7309 $151.3888
46+ $4.4000 $202.4000
60+ $4.2346 $254.0760
74+ $4.0692 $301.1208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,599 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess