EN
  • EN
  • DE

DRV2665RGPR

Part No DRV2665RGPR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 3V-5.5V 20QFN / Piezo Haptic Driver with Integrated Boost Converter and Digital Front End
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Motor Type - AC, DC Piezo
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Differential
Interface Analog, I2C
Technology Power MOSFET
Applications Haptic Feedback
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Part Number Series DRV2665
Manufacturer Pack Quantity 3,000
MSL Level 4 (72 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805273-DRV2665RGPR
Ultra Librarian 3D Model Ultra Librarian DRV2665RGPR CAD Model

Description

The DRV2665RGPR from Texas Instruments is a cutting-edge piezo haptic driver with integrated boost converter and digital front end, designed to deliver a highly refined tactile feedback experience in a variety of applications. This innovative component is part of TI's extensive range of power management solutions, specifically tailored for devices requiring efficient and high-quality haptic feedback.

Key Features

  • Flexible Input: The DRV2665RGPR supports a wide range of input signals, from I2C to PWM, making it versatile for various design requirements.
  • Integrated Boost Converter: With an integrated 105V boost switch, this haptic driver can power a broad spectrum of piezoelectric actuators, providing strong and consistent haptic feedback.
  • Digital Front End: The digital interface allows for precise control over the haptic effects, enabling complex and nuanced user experiences.
  • Waveform Sequencer: It comes with a built-in waveform sequencer that reduces the need for continuous processor intervention, thus saving power and system resources.

Applications

The DRV2665RGPR is ideal for a variety of applications where high-definition haptic feedback is essential. These applications include:

  • Smartphones and Tablets
  • Wearable Devices
  • Touchscreen Interfaces
  • Gaming Controllers
  • Industrial Controls

Technical Specifications

Parameter Value
Supply Voltage (VDD) 3V to 5.5V
Output Voltage (VPP) Up to 200VPP
Communication Interface I2C
Package QFN-20

For designers looking to enhance the user interaction through advanced haptic feedback, the DRV2665RGPR offers a high-performance solution that is both energy-efficient and effective. With Texas Instruments' reputation for quality and reliability, this haptic driver is poised to elevate the tactile responsiveness of next-generation devices.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4961 $51.9688
19+ $5.3302 $101.2738
30+ $5.1636 $154.9080
41+ $4.9970 $204.8770
52+ $4.8305 $251.1860
70+ $4.3308 $303.1560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess