EN
  • EN
  • DE

DRV2625YFFR

Part No DRV2625YFFR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 2.7V-5.5V 9DSBGA / DRV2625 Ultra Low Power Closed-Loop LRA/ERM Haptic Driver with Built-In Library
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Motor Type - AC, DC ERM, LRA
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface I2C
Technology Power MOSFET
Applications Haptic Feedback
Supply Voltage (V) 2.7V ~ 5.5V
Voltage - Load 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 9-UFBGA, DSBGA
Supplier Device Package 9-DSBGA
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809325-DRV2625YFFR
Ultra Librarian 3D Model Ultra Librarian DRV2625YFFR CAD Model

Description

Introducing the DRV2625YFFR Haptic Driver from Texas Instruments

The DRV2625YFFR is a state-of-the-art haptic driver designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced piece of technology is specifically engineered to deliver high-quality tactile feedback in a wide range of consumer electronics. From smartphones and wearable devices to gaming controllers and touch-enabled remote controls, the DRV2625YFFR enhances the user experience by providing an immersive and responsive touch sensation.

Key Features

  • Advanced Haptic Feedback: The DRV2625YFFR utilizes a sophisticated actuator to produce precise and rich haptic effects, allowing for a more interactive and engaging user interface.
  • Wide Voltage Range: Operating on a supply voltage range of 2V to 5.2V, this driver is versatile and can be easily integrated into a variety of devices with different power requirements.
  • Reduced Power Consumption: TI's efficient design ensures that the DRV2625YFFR conserves power, making it ideal for portable and battery-powered applications.
  • Audio-to-Vibe Mode: This feature allows the device to convert audio input into vibration effects, providing an additional layer of feedback for audio cues or music.
  • Programmable Waveforms: Designers can create custom waveforms to generate unique haptic experiences, thanks to the built-in waveform sequencer.
  • I2C Controlled: With an I2C-compatible interface, the driver offers easy integration and programmability, enabling swift communication with microcontrollers or processors.
  • Compact Size: The DRV2625YFFR comes in a space-saving 9-ball WCSP (Wafer Chip Scale Package), making it suitable for devices where space is at a premium.

Applications

The versatility of the DRV2625YFFR makes it an excellent choice for a multitude of applications that require high-performance tactile feedback. It is particularly beneficial for:

  • Smartphones and Tablets
  • Wearable Devices
  • Touchscreen Interfaces
  • Gaming Controllers
  • Virtual Reality (VR) Accessories
  • Automotive Touch Controls

With the DRV2625YFFR, Texas Instruments continues to push the boundaries of haptic technology, providing designers with the tools to create more engaging and interactive user experiences. Whether it's enhancing the realism in a video game or providing subtle notifications on a smartwatch, the DRV2625YFFR is the go-to solution for sophisticated haptic feedback.

You May Also Be Interested in

Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8254 $53.6510
130+ $0.7732 $100.5160
205+ $0.7471 $153.1555
290+ $0.6948 $201.4920
375+ $0.6687 $250.7625
470+ $0.6426 $302.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 127,560 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess