EN
  • EN
  • DE

DRV10983SQPWPRQ1

Part No DRV10983SQPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRVR 6.2V-28V 24HTSSOP  /  Motor Driver Power MOSFET Analog, I²C, PWM 24-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (3)
Interface Analog, I2C, PWM
Technology Power MOSFET
Applications Automotive
Current - Output 2A
Voltage - Supply 6.2V ~ 28V
Voltage - Load 6.2V ~ 28V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 24-HTSSOP
Base Product Number DRV10983
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISDRV10983SQPWPRQ1,296-47629-1,296-47629-2,2156-DRV10983SQPWPRQ1,DRV10983SQPWPRQ1-ND,296-47629-6
Standard Package 2,000
Win Source Part Number 984049-DRV10983SQPWPRQ1
Ultra Librarian 3D Model Ultra Librarian DRV10983SQPWPRQ1 CAD Model

Description

DRV10983SQPWPRQ1 - Three-Phase Sensorless BLDC Motor Driver

The DRV10983SQPWPRQ1 from Texas Instruments is a cutting-edge, three-phase sensorless motor driver specifically designed to drive Brushless DC (BLDC) motors with high efficiency and reliability. It is a perfect solution for a wide range of applications, including fans, blowers, and pumps in the automotive and industrial sectors. This motor driver integrates a host of features that make it an optimal choice for those who require a compact, efficient, and easy-to-use motor control solution.

This device operates using advanced sensorless control algorithms, eliminating the need for external Hall effect sensors. This not only simplifies the motor system design but also reduces the overall cost and size of the motor system. The DRV10983SQPWPRQ1 is capable of providing smooth and quiet motor operation thanks to its proprietary sensorless sinusoidal drive, which minimizes torque ripple and acoustic noise.

One of the key features of the DRV10983SQPWPRQ1 is its wide operating voltage range of 6.2V to 28V, which allows it to be used in various power environments. The device can output up to 2A continuous current, with peak current capabilities higher for short durations, ensuring robust performance for a broad spectrum of motor sizes.

The driver is also equipped with a range of protective features, such as overcurrent protection, thermal shutdown, undervoltage lockout, and cross-conduction protection, which safeguard the motor and the driver from potential damage due to abnormal operating conditions. Additionally, the DRV10983SQPWPRQ1 integrates a buck regulator and LDO to power both internal and external circuits, further reducing the need for additional external components.

For ease of use, the DRV10983SQPWPRQ1 offers a configurable closed-loop speed control that can be tuned via an I2C interface or through external components. This flexibility allows designers to tailor the motor performance to the specific needs of their application. The device is available in a compact 24-pin HTSSOP package with PowerPAD™ for improved thermal performance, making it suitable for space-constrained applications.

In summary, the DRV10983SQPWPRQ1 from Texas Instruments is an integrated, feature-rich motor driver that provides a robust, efficient, and cost-effective solution for driving sensorless BLDC motors in a variety of applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3793 $52.3446
52+ $1.9522 $101.5144
80+ $1.8912 $151.2960
110+ $1.8302 $201.3220
142+ $1.7692 $251.2264
190+ $1.5862 $301.3780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess