EN
  • EN
  • DE

DRV101F/500

Part No DRV101F/500
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC MOTOR DRIVER PWM 7DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type Relay, Solenoid Driver
Number of Outputs 1
Output Type Bipolar
Voltage - Load 9 V to 60 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.9A
Input Type Non-Inverting
Features Internal PWM, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package DDPAK/TO-263-7
Win Source Part Number 203340-DRV101F/500
Popularity Medium
Supply and Demand Status Limited
Quantity per package 500
Ultra Librarian 3D Model Ultra Librarian DRV101F/500 CAD Model

Description

The DRV101F/500 is a sophisticated motor driver ideal for precision control in various electrical engineering applications. Known for its high reliability and efficiency, this driver is a key component in optimizing motor functionality.

Features and Benefits

  • Precision control facilitates accurate motor operation.
  • Enhanced power handling capabilities.
  • Built-in protective features to safeguard against overcurrent and overheating.

Applications

  • Robotics and automation systems.
  • Precision instrumentation.
  • Commercial motor-driven equipment.

The DRV101F/500 offers a high degree of motor control, making it a preferred choice for industries requiring precise motion management.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess