The ST72324T1/MCNTR is a robust 8-bit microcontroller from the renowned semiconductor manufacturer STMicroelectronics, which is part of their ST7 family. This microcontroller is designed to deliver high performance and reliability for a wide range of applications, making it an ideal choice for designers who require a versatile and efficient solution for their embedded systems.
Key Features
- Core: The ST72324T1/MCNTR is built around a high-performance 8-bit CPU, offering a maximum clock frequency of 8 MHz, which provides the computational power necessary for complex tasks and processes.
- Memory: It comes equipped with 16 Kbytes of Flash program memory, ensuring ample space for application code, and 1 Kbyte of RAM for data storage and manipulation.
- I/O Ports: This microcontroller features 28/32 multifunctional bidirectional I/O lines, which are highly configurable to suit various interfacing requirements, making it highly adaptable to different design needs.
- Timers: With three 16-bit timers, including external event counters, input capture, output compare, PWM, and pulse generator modes, the ST72324T1/MCNTR can handle complex timing and control operations.
- Communication Interfaces: It supports multiple communication protocols, including an SPI synchronous serial interface, an I2C interface, and a UART for serial communication, allowing for easy integration with other devices and systems.
- Operating Voltage: The device operates at a voltage range of 3.0 to 5.5 V, which is suitable for various power supply configurations and ensures compatibility with both 3.3V and 5V logic levels.
- Package: The microcontroller is available in a 32-pin SDIP or QFP package, providing flexibility in terms of PCB design and space constraints.
- Temperature Range: It is designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
Applications
The ST72324T1/MCNTR microcontroller is suitable for a diverse array of applications, including but not limited to automotive systems, industrial control, home appliances, personal electronics, and power management systems. Its robust feature set and adaptability make it a go-to solution for engineers looking to create sophisticated and reliable products.
Support and Resources
STMicroelectronics provides extensive support for the ST72324T1/MCNTR, including technical documentation, development tools, software libraries, and application notes to assist developers in reducing time-to-market and ensuring successful implementation of the microcontroller in their projects.