EN
  • EN
  • DE

DRA621CIZKKQ1

Part No DRA621CIZKKQ1
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 723242-DRA621CIZKKQ1
Ultra Librarian 3D Model Ultra Librarian DRA621CIZKKQ1 CAD Model

Description

The DRA621CIZKKQ1 is a state-of-the-art integrated circuit from Texas Instruments, designed for the automotive industry. This advanced product is built to meet the rigorous demands of automotive applications, providing exceptional performance and reliability.

Key Features:

  • High Performance: The DRA621CIZKKQ1 is engineered to deliver high-speed processing capabilities, essential for managing complex automotive functions.
  • Robust Design: With its automotive-grade construction, this product is designed to withstand harsh conditions, including extreme temperatures and vibrations.
  • Power Efficiency: The device is optimized for low power consumption, which is critical for energy efficiency and battery life in automotive applications.
  • Advanced Connectivity: It features multiple connectivity options, including CAN, LIN, and Ethernet, to ensure seamless integration with other automotive systems.
  • Security Features: Security is a top priority in automotive systems, and the DRA621CIZKKQ1 includes advanced security features to protect against unauthorized access and tampering.

Applications:

The DRA621CIZKKQ1 is suitable for a wide range of automotive applications, such as:

  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment and Telematics
  • Instrument Cluster Displays
  • Vehicle Control Units

Technical Specifications:

Parameter Value
Supply Voltage Typical operating range
Operating Temperature Specified for automotive conditions
Package / Case Specific to automotive standards
Mounting Type Surface Mount

In conclusion, the DRA621CIZKKQ1 from Texas Instruments is an ideal solution for automotive manufacturers seeking a reliable, high-performance integrated circuit. Its combination of efficiency, connectivity, and robust security makes it an indispensable component for modern vehicles.

You May Also Be Interested in

Others
Need more? Email Us
Others
Lowest to $1.0095
Others
Need more? Email Us
Others
Lowest to $2.6126
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $79.8232
Others
Lowest to $0.5454
Others
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess