EN
  • EN
  • DE

DP83847ALQA56AX

Part No DP83847ALQA56AX
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 56WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 1/1 Transceiver - Ethernet 56-WQFN (9x9)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 56-WFQFN Exposed Pad
Case / Package 56-WQFN (9x9)
Family Name DP8384
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869223-DP83847ALQA56AX
Ultra Librarian 3D Model Ultra Librarian DP83847ALQA56AX CAD Model

Description

Introducing the DP83847ALQA56AX Ethernet PHY Transceiver

The DP83847ALQA56AX is a robust, feature-rich Ethernet Physical Layer Transceiver (PHY) from the industry-leading semiconductor manufacturer, Texas Instruments. This product is designed to meet the high standards of performance and reliability required for today's fast-paced networking and communication applications.

With its compact 48-pin LQFP (Low-Profile Quad Flat Package), the DP83847ALQA56AX provides a space-efficient solution for your networking hardware. It is fully compliant with IEEE 802.3u standards and supports 10BASE-T and 100BASE-TX Ethernet protocols, making it versatile for both current and legacy systems.

One of the standout features of the DP83847ALQA56AX is its Auto-MDIX (automatic medium-dependent interface crossover) capability, which simplifies network installation by automatically detecting cable types and eliminating the need for crossover cables. This feature, along with its automatic negotiation ability, ensures seamless integration and plug-and-play functionality.

For enhanced performance, the DP83847ALQA56AX is equipped with advanced noise rejection and echo cancellation technologies that contribute to reliable data transmission, even in electrically noisy environments. It also boasts low-power consumption, a critical attribute for energy-efficient designs. The device operates over a wide temperature range, making it suitable for industrial and automotive applications where extreme conditions are common.

The integrated LEDs provide real-time diagnostic information, which is invaluable for network troubleshooting and maintenance. The DP83847ALQA56AX also includes comprehensive power-down and energy-saving features, allowing designers to develop systems that meet the stringent power requirements of modern eco-friendly electronics.

With its robust design, compatibility with various Ethernet standards, and an array of features aimed at simplifying network connectivity and reducing power consumption, the DP83847ALQA56AX is an excellent choice for your next networking project. Whether you are designing a network interface card, an embedded system, or an industrial automation solution, Texas Instruments' commitment to quality and performance ensures that the DP83847ALQA56AX will exceed your expectations.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2655 $51.1860
26+ $3.9956 $103.8856
39+ $3.8606 $150.5634
56+ $3.5906 $201.0736
73+ $3.4556 $252.2588
91+ $3.3207 $302.1837
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,650 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess