EN
  • EN
  • DE

DP83825IRMQT

Part No DP83825IRMQT
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX FULL/HALF 1/1 24WQFN  /  1/1 Transceiver Full, Half Ethernet, IEEE 802.3 24-WQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel
Type Transceiver
Protocol Ethernet, IEEE 802.3
Number of Drivers/Receivers 1/1
Duplex Full, Half
Data Rate 10Mbps, 100Mbps
Voltage - Supply 1.62V ~ 1.98V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (3x3)
Base Product Number DP83825
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DP83825IRMQTCT,296-DP83825IRMQTDKR,296-DP83825IRMQTTR
Standard Package 250
Win Source Part Number 975290-DP83825IRMQT
Ultra Librarian 3D Model Ultra Librarian DP83825IRMQT CAD Model

Description

Texas Instruments DP83825IRMQT Ethernet PHY Transceiver

The DP83825IRMQT from Texas Instruments is a robust, low-power, fully-featured Physical Layer transceiver with a variety of features designed to implement 10BASE-Te, 100BASE-TX Ethernet protocols. This compact device is ideal for applications where space and power are at a premium, making it a perfect choice for industrial automation, embedded networking, and automotive systems.

With an emphasis on flexibility and reliability, the DP83825IRMQT supports both half and full-duplex communication, as well as auto-negotiation to automatically select the best possible speed and communication mode. The device is designed to operate over a single 3.3V power supply, with an integrated voltage regulator to ease power supply design.

One of the key features of the DP83825IRMQT is its low power consumption, which is critical for battery-powered and power-sensitive applications. Additionally, the device includes energy-efficient Ethernet (EEE) capabilities, which further reduce power usage during periods of low data activity.

The DP83825IRMQT is also known for its robust performance, featuring a cable diagnostic feature that helps to identify potential cabling issues, thereby reducing the time required for troubleshooting. It also supports Auto-MDIX, meaning the transceiver automatically detects and configures the MDI/MDIX configuration to directly connect to another device, simplifying network setup and maintenance.

For design flexibility, the DP83825IRMQT offers multiple interface options including MII, RMII, and RGMII, allowing for easy integration with a variety of microcontrollers and processors. It also includes an integrated 1.8V LDO, which can be disabled if an external power supply is preferred.

Overall, the Texas Instruments DP83825IRMQT Ethernet PHY Transceiver is a highly integrated, feature-rich solution that provides reliable and efficient network connectivity for a wide array of electronic devices and systems.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2258 $50.8050
540+ $0.1853 $100.0620
840+ $0.1795 $150.7800
1,155+ $0.1737 $200.6235
1,490+ $0.1679 $250.1710
1,995+ $0.1506 $300.4470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 157,080 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess