EN
  • EN
  • DE

DP83630SQ/NOPB

Part No DP83630SQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 48WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol MII, RMII
Number of Drivers/Receivers 1/1
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Base Product Number DP83630
Standard Package 1,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 844370-DP83630SQ/NOPB
Ultra Librarian 3D Model Ultra Librarian DP83630SQ/NOPB CAD Model

Description

Product Overview: DP83630SQ/NOPB

The DP83630SQ/NOPB from Texas Instruments is a precision physical layer transceiver designed for high-performance Ethernet applications. This robust component supports 10BASE-T and 100BASE-TX Ethernet protocols, making it a versatile solution for a wide range of network connectivity needs. The DP83630SQ/NOPB is engineered to deliver high-precision time synchronization, which is essential for industrial automation, test equipment, and time-sensitive networking applications.

Key Features

  • IEEE 1588 Precision Time Protocol (PTP) Support: The DP83630SQ/NOPB is equipped with advanced time-stamping capabilities that are compliant with IEEE 1588v1 and v2 standards. This feature enables precise synchronization of clocks throughout a network, achieving time accuracies in the sub-microsecond range.
  • Flexible Interface Options: The device offers a flexible interface with an MII (Media Independent Interface) for easy integration with various media access controllers (MACs), ensuring compatibility with a wide range of system architectures.
  • Energy Efficient: With energy-efficient Ethernet (EEE) capabilities, the DP83630SQ/NOPB reduces power consumption during periods of low data activity, contributing to energy savings in networked devices.
  • Robust Performance: Designed to withstand harsh industrial environments, the DP83630SQ/NOPB features a wide temperature range and enhanced electrostatic discharge (ESD) protection.
  • Integrated Diagnostics: The transceiver includes diagnostic features such as cable diagnostics and signal quality monitoring, aiding in quick identification and resolution of network issues.

Applications

The DP83630SQ/NOPB is ideal for a variety of applications where network reliability and time synchronization are critical. These include:

  • Industrial Control and Automation
  • Test and Measurement Equipment
  • Factory Automation Systems
  • Telecommunications Infrastructure
  • Automotive Networks

With its robust design and advanced features, the DP83630SQ/NOPB from Texas Instruments is a top choice for designers and engineers looking to build reliable and high-performance Ethernet-based systems. Its precision timing and diagnostic capabilities make it a cornerstone component for any network that demands accuracy and resilience.

You May Also Be Interested in

Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7038 $58.5190
10+ $10.9630 $109.6300
15+ $10.5926 $158.8890
21+ $9.8519 $206.8899
27+ $9.4815 $256.0005
33+ $9.1112 $300.6696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess