The Texas Instruments DP8212MJ is a high-performance, precision data acquisition component designed for a wide range of applications that require reliable and accurate data conversion. This product is a testament to Texas Instruments' commitment to providing advanced electronic components that meet the rigorous demands of modern technology.
Key Features
- High Precision: The DP8212MJ offers exceptional accuracy, making it suitable for applications where data integrity is critical.
- Durability: Manufactured with Texas Instruments' rigorous standards, this product is built to last and withstand challenging conditions.
- Compatibility: It is designed to be compatible with a wide range of microprocessors and digital systems, ensuring easy integration into existing setups.
- Versatility: The DP8212MJ can be used in various applications, including industrial control systems, medical equipment, and scientific instrumentation.
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
5V ± 5% |
| Operating Temperature |
0°C to 70°C |
| Data Format |
8-Bit Parallel |
| Package Type |
DIP (Dual In-line Package) |
| Mounting Type |
Through Hole |
Applications
The DP8212MJ is a versatile component that can be utilized in a variety of fields. Its high precision and compatibility make it ideal for:
- Data acquisition systems
- Instrumentation and measurement devices
- Industrial automation and process control
- Medical equipment monitoring
- Scientific research equipment
Conclusion
With its robust feature set and Texas Instruments' reputation for quality, the DP8212MJ is an excellent choice for professionals seeking a reliable data acquisition solution. Its precision, durability, and versatility make it a valuable component in any high-stakes data environment.