EN
  • EN
  • DE

DM74F382

Part No DM74F382
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 252312-DM74F382
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM74F382 CAD Model

Description

DM74F382: ALU Function Generator

The DM74F382 is a versatile arithmetic logic unit (ALU) function generator that offers operations such as ADD, SUBTRACT, AND, OR, and exclusive OR. It is designed for fast computational and logic operations in computer systems.

  • Applications:
    • Embedded Systems
    • Bit Manipulation
    • Complex Calculations in CPUs
    • Digital Signal Processing (DSP)
  • Features and Benefits:
    • High Performance: Executes up to 16 functions for complex data processing.
    • Expanded Capabilities: Easily integrates within broader digital circuits.
    • Efficient Design: Reduces need for multiple components, saving space.
  • Additional Details:
    • Standard temperature range from 0°C to 70°C.
    • Supports both straight binary and two's complement arithmetic.

You May Also Be Interested in

NEC
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
NEC
Need more? Email Us
Shindengen
700V 0.8A / Diode Switching 700V 0.8A 2-Pin Case 1F T/R
Lowest to $2.4359
Intel
Lowest to $1.5165
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Shindengen
SCHOTTKY RECTIFIERS / Diode Schottky 30V 3A 2-Pin Case 1F
Lowest to $0.1513
Shindengen
General Purpose Rectifiers(600V 1.2A) / Diode 600V 1.2A Automotive 2-Pin Case 1F
Lowest to $8.9951
NEC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess