EN
  • EN
  • DE

DM5400J/883B

Part No DM5400J/883B
Manufacturer Texas Instruments
Catalog Custom Parts (B - D)
Description NAND Gate 4-Element 2-IN Bipolar
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1204782-DM5400J/883B
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM5400J/883B CAD Model

Description

The DM5400J/883B is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This component is part of Texas Instruments' 5400 series, which is known for its reliability and durability in a wide range of applications.

Key Features

  • Military Grade: The DM5400J/883B is designed to meet the stringent requirements of military specifications, ensuring operation under extreme environmental conditions.
  • Dual-In-Line Package: Enclosed in a 14-pin ceramic dual-in-line package (DIP), this IC offers ease of integration into existing systems and is suitable for high-density mounting.
  • Logic Functionality: This device is a part of the logic family and provides fundamental logic operations, which are essential components of digital circuitry.
  • Temperature Range: The operating temperature range for this device is specified for military applications, ensuring reliable performance from -55°C to +125°C.
  • Supply Voltage: It is designed to operate at a nominal supply voltage, which is standard for logic devices, allowing for compatibility with a wide range of electronic systems.

Applications

The DM5400J/883B is suitable for a variety of high-reliability applications, including:

  • Defense and aerospace electronics
  • Communication systems
  • Navigation and guidance systems
  • Critical industrial controls

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet the needs of their customers. The DM5400J/883B is subject to rigorous testing and quality control measures to ensure it meets the military standards for performance and reliability. With Texas Instruments' reputation for excellence in the semiconductor industry, you can trust the DM5400J/883B for your mission-critical applications.

For detailed specifications, technical data, and application notes, customers are encouraged to visit the Texas Instruments official website or contact their support team for further assistance.

You May Also Be Interested in

EPCOS (TDK)
Lowest to $5.8755
Texas Instruments
12-V, 2-A LOW VOLTAGE H-BRIDGE M / Bipolar Motor Driver NMOS PWM SOT-563
Lowest to $0.8821
dioo
DQFN-16 Audio Interface ICs ROHS
Lowest to $0.5738
Raltron Electronics Corporation
Need more? Email Us
Panasonic
IRDA MODULE 115.2KBPS 8 PIN SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 20V 550MW SOD323F / Zener Diode 20 V 550 mW ±5% Surface Mount SOD-323F
Lowest to $0.2911
AVX Corp/Kyocera Corp
Lowest to $0.0741
TDK Corporation
Thermistor NTC 560.2 Ohm 5% 2-Pin Surface Mount Solder Pad 3930K >= -3.5 Bulk Automotive
Lowest to $0.6363
Diodes Incorporated
DIODE ZENER 15V 350MW SOD523 / Zener Diode 15 V 350 mW ±2% Surface Mount SOD-523
Lowest to $0.1367

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess