EN
  • EN
  • DE

M74HC160RM13TR

Part No M74HC160RM13TR
Manufacturer STMicroelectronics
Catalog Logic - Counters, Dividers
Description SYNCHRONOUS PRESETTABLE 4-BIT COUNTER | IC COUNTER 4-BIT SYNC 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Logic Type Counter, Decade
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 62MHz
Trigger Type Positive Edge
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Family Part Number 74HC160
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1211094-M74HC160RM13TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M74HC160RM13TR CAD Model

Description

STMicroelectronics M74HC160RM13TR Integrated Circuit

The M74HC160RM13TR is a high-speed CMOS synchronous presettable counter manufactured by STMicroelectronics, a leader in the semiconductor industry. This integrated circuit is part of the HC family, which is well-known for its robustness and compatibility with a wide range of applications, from consumer electronics to industrial automation systems.

Designed with state-of-the-art silicon gate CMOS technology, the M74HC160RM13TR offers the inherent advantages of high-speed operation and low power consumption. This makes it an ideal choice for battery-operated devices as well as for more demanding electrical environments.

The M74HC160RM13TR is a 4-bit binary counter with synchronous clear and preset capabilities. It is capable of counting both up and down, providing versatility in various counting applications. The counter advances on the rising edge of the clock signal, which ensures precise timing and control over counting operations.

One of the key features of this product is its synchronous reset function, which allows the counter to be reset to a predetermined value on the application of a high level on the reset input. This is particularly useful in applications where quick reinitialization of the count is necessary. Additionally, the counter can be preset to any binary number present on the parallel data inputs by applying a low level on the load input.

The device is also equipped with a ripple carry output, which can be used for cascading multiple counters to create extended counting ranges without the need for additional gating. This feature simplifies design and reduces component count in multi-stage counting applications.

Packaged in a compact and surface-mountable TSSOP package, the M74HC160RM13TR is designed for space-constrained applications. Its small footprint and low-profile design make it suitable for high-density circuit boards.

In summary, the M74HC160RM13TR from STMicroelectronics is a versatile, high-performance counter IC that offers designers a reliable and efficient solution for a wide range of counting applications. With its advanced features and compact design, it represents a smart choice for any project requiring precise counting and timing control.

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $0.2038
Texas Instruments
IC BINARY COUNTER 8-BIT 16TSSOP
Lowest to $2.7337
Microchip Technology
IC DIVIDER BY 2 1-BIT 8MSOP
Lowest to $4.3657
Harris Corporation
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 10BIT 16DIP
Lowest to $0.8732
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 16DIP
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 12BIT 16DHVQFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess