EN
  • EN
  • DE

DM3730CUS100NEP

Part No DM3730CUS100NEP
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSOR 423FCBGA / Digital Media System Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM37x, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface 1-Wire, EBI/EMI, I2C, McBSP, McSPI, MMC/SD, UART, USB, USB OTG
Clock Rate 1GHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 384kB
Voltage - I/O 1.80V
Voltage - Core 1.10V
Operating Temperature Range 0°C ~ 90°C (TJ)
Mounting SMD
Package 423-LFBGA, FCBGA
Manufacturer Package 423-FCBGA (16x16)
Win Source Part Number 772746-DM3730CUS100NEP
Popularity Medium
Supply and Demand Status Limited
Family Name DM3730
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DM3730CUS100NEP CAD Model

Description

The Texas Instruments DM3730CUS100NEP is a high-performance digital media processor based on the enhanced OMAP™ 3 architecture. This advanced system-on-chip (SoC) is designed to support a wide range of multimedia and industrial applications, including portable data terminals, navigation systems, medical instrumentation, and home automation systems.

Key Features:

  • Powerful ARM Core: At the heart of the DM3730CUS100NEP is an ARM Cortex-A8 processor running at up to 1GHz, which provides a robust platform for complex computing tasks and supports a rich user interface.
  • Advanced Graphics Processing: It includes a PowerVR™ SGX graphics accelerator that enables advanced 2D/3D graphics, delivering an immersive visual experience for gaming, UIs, and high-quality video playback.
  • High-Performance DSP: A TMS320C64x+™ DSP core is integrated for high-performance audio and video processing, which is essential for multimedia applications requiring intensive signal processing capabilities.
  • Multiple Connectivity Options: The DM3730CUS100NEP offers a range of connectivity options, including USB 2.0 OTG, Camera Interface, and high-speed WLAN and Bluetooth® through external modules.
  • HD Video Capabilities: The processor supports 720p HD video encoding/decoding at 30 frames per second, ensuring high-quality video for applications that demand superior visual performance.
  • Low Power Consumption: Despite its powerful performance, the DM3730CUS100NEP is designed for low power consumption, making it ideal for battery-powered devices.

Applications:

The versatility of the DM3730CUS100NEP makes it suitable for a broad array of applications. Its high processing power and graphics capabilities are perfect for advanced user interfaces, while its low power consumption makes it a great choice for handheld and portable devices.

Support and Resources:

Texas Instruments provides extensive support and resources for the DM3730CUS100NEP, including technical documentation, development tools, and software libraries. This ensures that developers can quickly and effectively integrate this processor into their designs and bring their products to market.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess