EN
  • EN
  • DE

DM3725CBPD100

Part No DM3725CBPD100
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSOR 515FCBGA / DSP Floating-Point 32bit 1GHz Automotive 515-Pin POP-FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM37x, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface 1-Wire, EBI/EMI, I2C, McBSP, McSPI, MMC/SD, UART, USB, USB OTG
Clock Rate 1GHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 384kB
Voltage - I/O 1.80V
Voltage - Core 1.10V
Operating Temperature Range -40°C ~ 90°C (TJ)
Mounting SMD
Package 515-WFBGA, FCBGA
Manufacturer Package 515-POP-FCBGA (12x12)
Win Source Part Number 772740-DM3725CBPD100
Popularity Medium
Supply and Demand Status Limited
Family Name DM3725
Introduction Date August 01, 2010
ECCN 5A992.c
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DM3725CBPD100 CAD Model

Description

The DM3725CBPD100 is a high-performance digital media processor from Texas Instruments (TI), designed to meet the demanding requirements of modern embedded multimedia applications. This processor is part of TI's DaVinci™ series, which is renowned for its advanced video and image processing capabilities. The DM3725CBPD100 is an ideal choice for developers looking to create applications that require intense video encoding/decoding, image processing, and general-purpose computing.

Key Features

  • High-Performance Core: At the heart of the DM3725CBPD100 lies an ARM Cortex-A8 core that can run up to 1 GHz, providing the computational horsepower necessary for high-definition video processing and other CPU-intensive tasks.
  • Integrated Graphics: The device includes a POWERVR™ SGX graphics accelerator, which enables sophisticated 3D graphics and advanced user interfaces.
  • Rich Multimedia Support: With an integrated Image Signal Processor (ISP), the DM3725CBPD100 supports high-resolution image capture and has the ability to encode/decode multiple video formats, making it perfect for portable media players, security cameras, and other multimedia-rich devices.
  • Low Power Consumption: Despite its powerful capabilities, the processor is designed for low power consumption, making it suitable for battery-powered devices where energy efficiency is critical.
  • Expandability: The processor features a host of connectivity options including USB, SD/MMC, and more, allowing for flexible expansion and compatibility with a variety of peripherals and interfaces.

Applications

The DM3725CBPD100 is versatile and can be used in a wide range of applications. These include, but are not limited to:

  • Portable and home multimedia players
  • Digital signage and point-of-sale terminals
  • Security and surveillance systems
  • Industrial control and automation
  • Medical imaging devices
  • Educational electronics

Technical Specifications

For detailed technical specifications, developers and engineers are encouraged to consult the official datasheet and technical documentation provided by Texas Instruments. This will ensure the most accurate and up-to-date information regarding the DM3725CBPD100's capabilities and integration guidelines.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess