EN
  • EN
  • DE

DM368ZCEZ

Part No DM368ZCEZ
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC SOC DIGITAL MEDIA 338NFBGA / DaVinci Digital Media Processor 338-NFBGA 0 to 85 Eval Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM3x, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface EBI/EMI, Ethernet, I2C, McBSP, SPI, UART, USB
Clock Rate 432MHz
Non-Volatile Memory ROM (16 kB)
On-Chip RAM 56kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 338-LFBGA
Manufacturer Package 338-NFBGA (13x13)
Win Source Part Number 772735-DM368ZCEZ
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DM368ZCEZ CAD Model

Description

The Texas Instruments DM368ZCEZ is a high-performance digital media processor based on the advanced DaVinci™ technology, designed to meet the intensive processing needs of modern multimedia applications. This processor is well-suited for a wide array of uses, including digital video cameras, IP network cameras, digital photo frames, and other devices that require efficient encoding, decoding, and processing of both audio and video signals.

Key Features

  • High-Definition Video Processing: The DM368ZCEZ supports 1080p HD video encoding and decoding, providing crisp and clear video quality for high-end applications.
  • DaVinci Technology: Leveraging Texas Instruments' DaVinci technology, this processor delivers superior performance and low power consumption, making it an ideal choice for portable and battery-operated devices.
  • Multiple Codec Support: It comes with integrated support for a variety of codecs, including H.264, MPEG-4, MJPEG, and more, ensuring compatibility with a range of video formats.
  • On-Chip Peripherals: The DM368ZCEZ is equipped with a rich set of peripherals, including USB 2.0, MMC/SD card interfaces, and a host of others for comprehensive connectivity options.
  • Advanced Imaging Capabilities: With its powerful image signal processing (ISP) capabilities, the processor is capable of handling complex image processing tasks, delivering high-quality images with reduced noise and improved sharpness.

Applications

The versatility of the DM368ZCEZ processor makes it suitable for a range of multimedia applications, including:

  • High-definition video conferencing systems
  • Security and surveillance equipment
  • Automotive infotainment and driver assistance systems
  • Portable media players and digital signage

Technical Specifications

At the core of the DM368ZCEZ is an ARM9 processor that runs at a clock speed of up to 432 MHz, complemented by a highly efficient DSP core. The device also features an integrated 3D graphics accelerator, enabling sophisticated user interface designs and smooth graphics rendering. With its low-power operation and advanced security features, the DM368ZCEZ is engineered to deliver both performance and reliability in demanding multimedia environments.

You May Also Be Interested in

NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess