EN
  • EN
  • DE

DMVA4AAAR

Part No DMVA4AAAR
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC SOC DIGITAL MEDIA 609BGA / DMVA3 AND DMVA4 DAVINCI DIGITAL MEDIA PROCESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series DaVinci Media Processors
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface CAN, EBI/EMI, Ethernet, I2C, IrDA, McASP, MMC/SD/SDIO, PCIe, SATA, SPI, UART, USB
Clock Rate 970MHz
Non-Volatile Memory ROM (48 kB)
On-Chip RAM 640kB
Voltage - I/O 1.35V, 1.5V, 1.8V, 3.3V
Voltage - Core Variable
Operating Temperature Range 0°C ~ 95°C (TJ)
Mounting SMD
Package 609-LFBGA, FCBGA
Manufacturer Package 609-FCBGA (16x16)
Win Source Part Number 772795-DMVA4AAAR
Popularity Medium
Supply and Demand Status Limited
Family Name DMVA4AAAR
ECCN 5A992.c
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian DMVA4AAAR CAD Model

Description

The DMVA4AAAR is a high-performance digital signal processor (DSP) from Texas Instruments, designed for a wide range of applications, including industrial, automotive, and consumer electronics markets. This advanced DSP is part of the TMS320 series, which is renowned for its efficient performance and reliability in processing complex digital signal processing tasks.

Key Features

  • High-Speed Processing: The DMVA4AAAR is engineered to handle high-speed signal processing tasks with ease, thanks to its optimized architecture that allows for rapid data throughput and processing capabilities.
  • Low Power Consumption: Despite its powerful performance, the DSP is designed to be energy-efficient, minimizing power consumption and heat generation, which makes it an ideal choice for battery-powered or energy-sensitive applications.
  • Scalability: The device offers scalability, enabling designers to use the same processor across multiple applications, reducing development time and cost.
  • Robust Support: Texas Instruments provides extensive support for the DMVA4AAAR, including development tools, software libraries, and a strong community of developers, which helps in reducing the product development cycle.

Applications

The versatility of the DMVA4AAAR allows it to be used in a variety of applications. It is particularly well-suited for tasks that require intensive signal processing such as video and audio processing, real-time analytics, advanced driver-assistance systems (ADAS), and machine vision. Its robust design also makes it an excellent choice for harsh environments where reliability is critical.

Technical Specifications

  • Architecture: TMS320 DSP Core
  • Operating Temperature Range: Specified by the manufacturer
  • Package / Case: Provided in a form factor that ensures compatibility with a range of hardware designs

Overall, the DMVA4AAAR by Texas Instruments stands out as a powerful and efficient solution for demanding signal processing tasks. Its combination of high-speed performance, low power consumption, and extensive support make it an excellent choice for engineers and developers looking to integrate a reliable DSP into their designs.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess