EN
  • EN
  • DE

DIR9001IPWQ1

Part No DIR9001IPWQ1
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC AUDIO RECEIVER 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Function Audio Receiver
Applications Automotive Audio, Consumer Audio, Musical Instruments
Number of Channels 1
Interface I²S
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Specifications 28kHz ~ 108kHz
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number DIR9001
Standard Package 50 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 585011-DIR9001IPWQ1
Ultra Librarian 3D Model Ultra Librarian DIR9001IPWQ1 CAD Model

Description

Product Overview: Texas Instruments DIR9001IPWQ1

The DIR9001IPWQ1 from Texas Instruments is a high-performance, automotive-grade digital audio interface receiver designed to provide a robust solution for digital audio data reception. It is optimized to meet the rigorous standards of the automotive industry, ensuring reliability and durability in harsh environments. This component is particularly well-suited for in-car entertainment systems, navigation units, and other audio-related applications within the automotive sector.

Key Features

  • High-Quality Audio Reception: The DIR9001IPWQ1 is capable of receiving a 28 kHz to 108 kHz sampling frequency and has a low-jitter clock recovery system, ensuring high-fidelity audio playback.
  • Wide Range of Input Formats: It supports a variety of input formats, including IEC60958, AES3, S/PDIF, and EIAJ CP1201, making it versatile for different digital audio sources.
  • Robust Error Handling: The device features an advanced error detection and correction scheme, which helps to maintain audio integrity even in the presence of data transmission errors.
  • Automotive Qualification: As a Q1 device, it meets the stringent requirements of the automotive industry, including extended temperature ranges and reliability testing.

Applications

The DIR9001IPWQ1 is ideally suited for a wide range of automotive applications where digital audio data needs to be accurately and reliably received. This includes:

  • Car audio systems
  • Navigation and multimedia systems
  • Telematics and infotainment units
  • Rear-seat entertainment systems

Technical Specifications

With a 3.3V power supply voltage, the DIR9001IPWQ1 operates efficiently, and its 28-pin TSSOP package allows for compact integration into automotive systems. The device is designed to operate over the automotive temperature range of -40°C to +85°C, ensuring consistent performance even in extreme conditions.

For developers and system integrators, Texas Instruments provides comprehensive technical documentation, including datasheets, application notes, and design resources, to facilitate the integration of the DIR9001IPWQ1 into automotive audio systems.

Overall, the DIR9001IPWQ1 represents a reliable, high-performance solution for the automotive industry's digital audio interface needs, backed by Texas Instruments' reputation for quality and support.

You May Also Be Interested in

MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5185 $57.5925
11+ $9.4511 $103.9621
17+ $9.1558 $155.6486
23+ $8.8604 $203.7892
30+ $8.5651 $256.9530
40+ $7.6790 $307.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess